EN
  • EN
  • DE

TJA1050T/N

Part No TJA1050T/N
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05/06+
Reference case SOP-8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 750059-TJA1050T/N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1050T/N CAD Model

Description

Product Overview: TJA1050T/N by NXP

The TJA1050T/N is a high-speed CAN (Controller Area Network) transceiver manufactured by NXP Semiconductors. This transceiver serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed to operate at speeds of up to 1 Mbit/s, the TJA1050T/N is a crucial component in automotive and industrial networking systems, providing reliable data transmission with robust error detection and signaling capabilities.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard for data communication speeds up to 1 Mbit/s.
  • Differential Receiver with Wide Common-Mode Range: Ensures stable data reception under challenging electrical conditions.
  • Low Electromagnetic Emission (EME): The device's design minimizes EME, which is critical for meeting automotive electromagnetic compatibility (EMC) requirements.
  • Low Current Standby Mode: An integrated standby mode helps to reduce power consumption when the network is idle or in low-power operation.
  • Thermal Protection: The TJA1050T/N is equipped with thermal protection circuitry to prevent damage from overheating.
  • Interoperability: Compatible with the existing TJA1050 and will drive a CAN bus at high speed even in extended ambient temperatures.

Applications

The TJA1050T/N is primarily used in automotive applications, such as in-vehicle networks for engine control units, airbags, lighting, and entertainment systems. It is also suitable for industrial automation systems, medical equipment, and any other systems requiring a robust and reliable network for data exchange.

Package and Availability

This transceiver is available in an SO8 package, which is widely accepted for surface-mounted designs. The TJA1050T/N's small footprint and low power consumption make it an excellent choice for space-constrained applications.

Manufacturer Support

NXP provides comprehensive technical support for the TJA1050T/N, including detailed datasheets, application notes, and reference designs to assist developers in integrating the transceiver into their projects.

You May Also Be Interested in

Samsung
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Lowest to $50.4238
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Need more? Email Us
Microchip Technology
Lowest to $6.2562

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,905 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess