EN
  • EN
  • DE

TJA1028TK/5V0/20/J

Part No TJA1028TK/5V0/20/J
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200 mV
Data Rate -
Voltage - Supply 4.9V ~ 5.1V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-HVSON (3x3)
Base Product Number TJA1028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354213-TJA1028TK/5V0/20/J
Ultra Librarian 3D Model Ultra Librarian TJA1028TK/5V0/20/J CAD Model

Description

Introducing the TJA1028TK/5V0/20/J LIN Transceiver from NXP

The TJA1028TK/5V0/20/J is a cutting-edge LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, which is renowned for its high reliability and performance in automotive and industrial applications. This product is an integral component in facilitating communication within vehicle networks, particularly for connecting various sensors and actuators to the main controller.

With its robust design, the TJA1028TK/5V0/20/J ensures exceptional electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection, making it suitable for harsh electrical environments. This is crucial for automotive applications where reliability under various conditions is non-negotiable.

Key Features of the TJA1028TK/5V0/20/J

  • Integrated LIN Transceiver: Compliant with LIN 2.0, 2.1, 2.2, 2.2A, and SAE J2602, the transceiver provides seamless communication at a nominal data rate of 20 kbit/s.
  • Low Power Consumption: The device features a sleep mode that significantly reduces the power consumption when the network is inactive, making it ideal for battery-operated systems.
  • High ESD Protection: With built-in protection against electrostatic discharges, the product is capable of withstanding ±8 kV contact discharges, safeguarding the integrity of the network.
  • Wide Operating Voltage Range: The transceiver operates effectively over a wide range of supply voltages from 5V, accommodating various system requirements.
  • Temperature Range: Designed to withstand extreme temperatures, it operates optimally between -40°C to +125°C, ensuring reliability in various climates and conditions.

Applications

The versatility of the TJA1028TK/5V0/20/J allows it to be used in a broad spectrum of applications. Primarily, it is tailored for automotive environments, including body control modules, climate control units, seat positioning systems, and sensor interfaces. Additionally, its robustness and low power consumption make it suitable for industrial control systems and home automation networks.

With its compact design and high functionality, the TJA1028TK/5V0/20/J from NXP is an excellent choice for developers looking to implement efficient and reliable LIN networks in their next-generation automotive and industrial applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2935 $51.7400
95+ $1.0613 $100.8235
150+ $1.0282 $154.2300
205+ $0.9950 $203.9750
260+ $0.9618 $250.0680
350+ $0.8624 $301.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess