EN
  • EN
  • DE

TJA1028T/5V0/20/DZ

Part No TJA1028T/5V0/20/DZ
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half LINbus 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200 mV
Data Rate -
Voltage - Supply 4.9V ~ 5.1V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TJA1028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354852-TJA1028T/5V0/20/DZ
Ultra Librarian 3D Model Ultra Librarian TJA1028T/5V0/20/DZ CAD Model

Description

Introducing the NXP TJA1028T/5V0/20/DZ LIN Transceiver

The NXP TJA1028T/5V0/20/DZ is a high-performance LIN (Local Interconnect Network) transceiver designed to provide reliable data communication in automotive and industrial applications. This advanced integrated circuit is part of NXP's reputable family of networking solutions, tailored to meet the stringent requirements of in-vehicle networking systems for control applications.

Robust and Energy-Efficient Design

The TJA1028T/5V0/20/DZ boasts a robust design that is not only resilient to the harsh conditions found in automotive environments but also optimized for low power consumption. It supports a wide operating voltage range and is equipped with an integrated voltage regulator, making it a versatile choice for various applications. The device's power-saving features ensure minimal battery drain when in sleep mode, contributing to the overall energy efficiency of the system it is integrated into.

Advanced Features for Enhanced Performance

This transceiver comes with a host of advanced features, including:

  • High electromagnetic compatibility (EMC): Designed to withstand the electromagnetic interference commonly found in automotive settings, ensuring reliable communication.
  • Thermal protection: The device includes over-temperature protection, safeguarding it against potential damage from excessive heat.
  • Bus pins protected against transients: Enhanced protection on the bus pins allows the TJA1028T/5V0/20/DZ to handle transient conditions, ensuring a robust communication link.
  • Wake-up capability: The transceiver can wake up from sleep mode through LIN bus activity, a local wake-up signal, or a change in the voltage on the VIO pin, providing flexible wake-up sources for different application scenarios.

Easy Integration and Compatibility

The TJA1028T/5V0/20/DZ is designed for seamless integration into existing systems. It is compatible with LIN protocol specification 2.2, as well as SAE J2602. The small footprint of the SO8 package allows for a compact PCB design, making it an ideal solution for space-constrained applications.

Overall, the NXP TJA1028T/5V0/20/DZ LIN transceiver is a reliable and efficient solution for designers looking to implement a LIN network in automotive or industrial control systems. Its combination of robustness, energy efficiency, and advanced features make it a top choice for ensuring secure and dependable communication.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5006 $52.5210
85+ $1.2313 $104.6605
130+ $1.1928 $155.0640
175+ $1.1543 $202.0025
225+ $1.1159 $251.0775
300+ $1.0004 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess