EN
  • EN
  • DE

TJA1021T/20/CM,118

Part No TJA1021T/20/CM,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER LIN 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Supply Voltage - Operating 5.5 V to 27 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 104544-TJA1021T/20/CM,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TJA1021T/20/CM,118 CAD Model

Description

The TJA1021T/20/CM,118 is a high-performance LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, which is a key component in automotive and industrial networking applications. This transceiver is specifically engineered to interface with the LIN master/slave protocol controller, ensuring reliable communication in the harsh environments typically found in automotive applications.

Key Features

  • Interface: Complies with the LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 standards, ensuring broad compatibility with LIN networks.
  • Supply Voltage Range: Operates over a wide supply voltage range from 5.5 V to 27 V, accommodating various power supply scenarios in automotive environments.
  • Low Standby Current: Features a very low standby current, which helps reduce the overall power consumption when the network is inactive.
  • Protection: Equipped with robust protection features including thermal protection, short-circuit protection, and battery/ground loss protection, safeguarding the device against common electrical hazards.
  • Wake-up Capability: Offers a wake-up function via the LIN-bus, ensuring that network devices can be roused from sleep mode when communication is required.
  • Temperature Range: Designed to operate within an extended temperature range, making it suitable for the demanding conditions of automotive applications.
  • Package: Available in a small-outline package (SO8), which is ideal for space-constrained applications.

Applications

The TJA1021T/20/CM,118 is ideal for a variety of applications within the automotive sector including, but not limited to, body control modules, steering wheel interfaces, sensors, and actuators. Its robust design and compliance with industry standards also make it suitable for industrial automation systems where a low-cost, reliable network transceiver is required.

Why Choose the TJA1021T/20/CM,118?

Choosing the TJA1021T/20/CM,118 transceiver from NXP means selecting a product that offers exceptional performance and reliability. Its wide voltage range, low power consumption, and protective features make it a go-to solution for developers looking to create durable and efficient LIN networked systems. The device's compatibility with multiple LIN standards ensures a versatile solution that can be integrated into a variety of designs with minimal complexity.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3391 $50.8650
360+ $0.2782 $100.1520
560+ $0.2695 $150.9200
770+ $0.2608 $200.8160
995+ $0.2521 $250.8395
1,330+ $0.2261 $300.7130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,320 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess