EN
  • EN
  • DE

TFF1024HN/N1,135

Part No TFF1024HN/N1,135
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Application Specific
Description IC CLOCK / Ku band VSAT applications IC 2.15MHz 1 Output 16-DHVQFN (2.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr NXP USA Inc.
Package Tape & Reel (TR)
PLL Yes
Main Purpose Ku band VSAT applications
Input Clock, Crystal
Output Clock
Number of Circuits 1
Frequency - Max 2.15MHz
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number TFF1024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935297767135
Standard Package 2,500
Win Source Part Number 1214794-TFF1024HN/N1,135
Ultra Librarian 3D Model Ultra Librarian TFF1024HN/N1,135 CAD Model

Description

Introducing the TFF1024HN/N1,135 from NXP

The TFF1024HN/N1,135 is a cutting-edge RF product from NXP Semiconductors, designed to meet the high demands of modern wireless communication systems. This advanced integrated circuit (IC) is part of NXP's commitment to providing innovative solutions for the RF market, offering superior performance and reliability.

Key Features

  • Frequency Range: The TFF1024HN/N1,135 operates at a broad frequency range, making it suitable for various applications in the RF spectrum.
  • High Integration: It integrates multiple functions into a single chip, reducing the need for additional components and simplifying design for system manufacturers.
  • Low Noise Figure: With its low noise figure, this product ensures high-quality signal amplification with minimal signal degradation, which is crucial for maintaining the integrity of the communication link.
  • Efficiency: The device is designed for high efficiency, which helps to minimize power consumption and heat generation, thereby extending the life of the product and the system in which it is used.
  • Robustness: The TFF1024HN/N1,135 is built to withstand harsh conditions, ensuring consistent performance and reliability even in challenging environments.

Applications

The versatility of the TFF1024HN/N1,135 makes it an ideal choice for a variety of applications, including:

  • Wireless infrastructure
  • Broadband communication systems
  • Professional mobile radio
  • RFID readers
  • Satellite communication equipment

Quality and Support

NXP's TFF1024HN/N1,135 is manufactured to the highest quality standards, ensuring that each IC delivers consistent performance. NXP also provides comprehensive technical support for developers, including detailed datasheets, application notes, and design resources to facilitate the integration of the TFF1024HN/N1,135 into various platforms.

In summary, the TFF1024HN/N1,135 from NXP Semiconductors is a testament to NXP's leadership in RF technology. Its combination of performance, integration, and efficiency makes it a top choice for designers looking to create robust and reliable wireless communication systems.

You May Also Be Interested in

ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess