EN
  • EN
  • DE

TFA9891UK/N1AZ

Part No TFA9891UK/N1AZ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 3.6W 49WLCSP / Amplifier IC 1-Channel (Mono) Class D 49-WLCSP (3.43x2.98)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.6W x 1 @ 8Ohm
Voltage - Supply 2.7V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 49-WLCSP (3.43x2.98)
Package / Case 49-UFBGA, WLCSP
Base Product Number TFA9891
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13707-1,568-13707-2,568-13707-6,TFA9891UK/N1AZ-ND
Standard Package 2,000
Win Source Part Number 994884-TFA9891UK/N1AZ
Ultra Librarian 3D Model Ultra Librarian TFA9891UK/N1AZ CAD Model

Description

The NXP TFA9891UK/N1AZ is a high-efficiency, high-performance audio amplifier that is designed to deliver exceptional sound quality for a range of applications. This advanced audio solution is part of NXP's portfolio of audio products that cater to the increasing demand for superior audio experiences in portable devices.

Key Features

  • High Efficiency: The TFA9891UK/N1AZ features NXP's leading-edge Class-D audio amplification technology, which ensures high power efficiency, making it ideal for battery-operated devices where power consumption is a critical factor.
  • Superior Sound Quality: With its advanced digital signal processing capabilities, this audio amplifier can deliver rich, clear, and powerful sound, enhancing the overall audio experience for the end-user.
  • Compact Design: Its small footprint makes it a perfect choice for space-constrained applications such as smartphones, tablets, and other portable electronics.
  • Robust Protection Features: The TFA9891UK/N1AZ is equipped with various protection features, including overtemperature protection, short-circuit protection, and clip avoidance, ensuring reliable operation under various conditions.
  • Easy Integration: Designed with ease of integration in mind, this audio amplifier can be easily incorporated into existing designs, simplifying the product development process.

Applications

The TFA9891UK/N1AZ is versatile and can be used in a variety of devices that require high-quality audio output. Its typical applications include:

  • Smartphones
  • Tablets
  • Portable media players
  • Wireless speakers
  • Other portable audio devices

Technical Specifications

The TFA9891UK/N1AZ operates over a wide supply voltage range and is capable of driving speakers with various impedances. Its technical specs include a high Signal-to-Noise Ratio (SNR), low Total Harmonic Distortion (THD), and support for multiple audio formats.

Conclusion

NXP's TFA9891UK/N1AZ stands out as a robust and high-fidelity audio amplifier that meets the demands of modern portable electronics. Whether it's for personal entertainment or professional applications, this audio amplifier is designed to provide an unparalleled audio experience.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 355 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess