EN
  • EN
  • DE

TFA9887UK/N2AZ

Part No TFA9887UK/N2AZ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP CLASS D 29WLCSP / Audio Amp Speaker 1-CH Mono 3.75W Class-D 29-Pin WLCSP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.65W x 1 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 29-WLCSP (3.19x2.07)
Package 29-UFBGA, WLCSP
Win Source Part Number 796686-TFA9887UK/N2AZ
Popularity Medium
Supply and Demand Status Limited
Family Name TFA9887
Introduction Date June 20, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TFA9887UK/N2AZ CAD Model

Description

The NXP TFA9887UK/N2AZ is a high-efficiency audio amplifier that delivers exceptional sound quality and advanced features for a wide range of audio applications. As part of NXP's acclaimed audio product line, this amplifier integrates state-of-the-art technologies to enhance the audio experience in portable devices such as smartphones, tablets, and portable speakers.

Key Features:

  • High-Efficiency Class-D Operation: The TFA9887UK/N2AZ utilizes Class-D amplifier technology to ensure high power efficiency, making it ideal for battery-powered devices where power consumption is a critical factor.
  • Advanced Digital Signal Processing (DSP): Equipped with sophisticated DSP algorithms, this amplifier can deliver optimized performance, including dynamic range control, equalization, and speaker protection.
  • SpeakerBoost Technology: NXP's proprietary SpeakerBoost technology enhances the sound output by compensating for the acoustic characteristics of small speakers, delivering richer and more powerful audio.
  • TrueVoice: The TrueVoice feature improves voice clarity and intelligibility, making it perfect for voice-driven applications and ensuring clear communication in calls and recordings.
  • Integrated Boost Converter: The built-in boost converter allows the amplifier to provide a consistent output power over a wide range of supply voltages, improving overall audio performance.

Applications:

The TFA9887UK/N2AZ is designed to enhance the audio quality of various consumer electronics. It's particularly suitable for:

  • Smartphones and Tablets
  • Portable Speakers
  • Bluetooth Speakers
  • Wireless Audio Systems
  • Other Portable Audio Devices

Technical Specifications:

With a compact footprint and requiring minimal external components, the TFA9887UK/N2AZ is designed for easy integration into various audio systems. It supports a wide range of input formats and offers a seamless interface with most audio processors and codecs.

Overall, the NXP TFA9887UK/N2AZ represents a blend of performance, efficiency, and advanced audio features, making it a top choice for designers looking to create superior audio experiences in their products.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8459 $71.3836
8+ $14.6431 $117.1448
13+ $14.1857 $184.4141
17+ $13.7272 $233.3624
22+ $13.2698 $291.9356
30+ $11.8977 $356.9310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess