EN
  • EN
  • DE

TFA9879HN/N1,118

Part No TFA9879HN/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO DGTL MONO D 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.75W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Tone and Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 24-HVQFN (4x4)
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 1106831-TFA9879HN/N1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFA9879HN/N1,118 CAD Model

Description

The TFA9879HN/N1,118 is a state-of-the-art audio amplifier from NXP Semiconductors designed to deliver exceptional sound quality in a compact form factor. This high-efficiency device is an ideal solution for portable applications where space is at a premium and power consumption is a key consideration.

Key Features

  • High-Efficiency Class-D Operation: The TFA9879HN/N1,118 utilizes Class-D architecture to provide a high-power output with minimal energy loss, ensuring longer battery life in portable devices.
  • Integrated Digital Signal Processor (DSP): With an in-built DSP, this audio amplifier offers advanced audio processing capabilities, allowing for sound enhancement and equalization to deliver a premium listening experience.
  • Low Electromagnetic Interference (EMI): The device is engineered to produce very low EMI, making it suitable for use in RF-sensitive environments without causing disruptions.
  • Multiple Input Formats: It supports I²S and TDM digital audio inputs, providing flexibility in interfacing with various audio sources and systems.
  • Robust Thermal Performance: The TFA9879HN/N1,118 is designed to operate reliably over a wide temperature range, ensuring consistent performance even under challenging conditions.

Applications

The TFA9879HN/N1,118 is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Wireless Speakers and Docking Stations
  • Portable Media Players
  • Notebook and Desktop Computers

Technical Specifications

Parameter Value
Output Power Up to 3.2W (4Ω load)
Supply Voltage 3.0V to 5.5V
THD+N 0.1% (typical conditions)
Package HSOP20

Overall, the TFA9879HN/N1,118 from NXP is a powerful, efficient, and versatile audio amplifier that is well-suited for a wide range of portable audio applications. Its advanced features and high-quality audio output make it a top choice for manufacturers seeking to enhance the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2949 $59.3082
38+ $3.0824 $117.1312
59+ $2.9761 $175.5899
84+ $2.7635 $232.1340
109+ $2.6572 $289.6348
136+ $2.5509 $346.9224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess