The NXP TFA9815T is a high-efficiency Class-D audio amplifier designed to deliver premium sound quality with minimal power consumption. This advanced audio solution is ideal for a range of applications, from TV and home theater systems to portable audio devices and smart speakers.
Key Features
- Power Output: The TFA9815T can deliver up to 2 x 14 W of output power into an 8 Ohm load, ensuring robust and powerful audio performance for a variety of listening experiences.
- High Efficiency: As a Class-D amplifier, it offers greater than 90% efficiency, which not only reduces energy consumption but also minimizes heat dissipation, allowing for more compact and reliable system designs.
- Sound Quality: With its low THD+N (Total Harmonic Distortion + Noise) and high SNR (Signal-to-Noise Ratio), the TFA9815T provides clear and accurate audio reproduction that meets the expectations of audiophiles and casual listeners alike.
- Integrated Protection: The device includes various protection features such as over-temperature, short-circuit, and under-voltage lockout, ensuring reliable operation under adverse conditions and prolonging the lifespan of the amplifier.
- Flexible I2S Interface: The TFA9815T supports an I2S digital input interface, which allows for direct digital audio streaming and simplifies system integration by reducing the need for external digital-to-analog conversion.
Applications
The versatility of the NXP TFA9815T makes it suitable for a wide array of audio applications. Its compact footprint and high-efficiency operation make it an excellent choice for portable audio devices where battery life is critical. Additionally, its superior sound quality and robust output power level make it a preferred option for home entertainment systems, including soundbars and wireless speakers.
Technical Specifications
- Supply Voltage: 4.5 V to 18 V
- Output Power: 2 x 14 W (8 Ohm load)
- Amplifier Type: Class-D
- THD+N: 0.1% (typical at 1 W output)
- SNR: 103 dB (A-weighted)
- Protection: Over-temperature, short-circuit, under-voltage lockout
Overall, the NXP TFA9815T stands out as a high-performance audio amplifier that offers an exceptional combination of power efficiency, audio quality, and advanced features, making it a top choice for designers and manufacturers of modern audio equipment.