Products specifications Report Issue?

Reference Date Code 0936+
Reference case SOP32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712536-TEF6607T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEF6607T CAD Model

Description

The TEF6607T is an exceptional car radio tuner integrated circuit developed by NXP Semiconductors, designed to enhance the listening experience for automotive entertainment systems. This high-performance tuner IC is capable of receiving a wide range of radio broadcast signals, including AM, FM, and weather band frequencies. It is a perfect solution for car manufacturers and aftermarket radio system producers who are looking for a reliable and versatile radio tuner component.

Key Features

  • High Sensitivity: The TEF6607T offers outstanding sensitivity, ensuring clear reception even in areas where signal strength is weak.
  • Low Noise: Engineered to minimize noise, the tuner provides a crisp and clean audio output, free from interference and static.
  • Wide Frequency Range: It covers an extensive frequency range, making it capable of tuning into a variety of stations and radio services.
  • Integrated Signal Processing: The chip includes integrated signal processing features, such as automatic frequency control (AFC) and automatic gain control (AGC), to optimize listening experiences.
  • Easy Integration: With its small form factor and simple interface, the TEF6607T can be easily integrated into existing automotive audio systems.

Applications

The TEF6607T is primarily used in automotive applications. It is ideal for:

  • Factory-installed car radios
  • Aftermarket car stereo systems
  • Car navigation systems with integrated radio functionality

Technical Specifications

  • Supply voltage: 8 V to 10 V
  • Current consumption: Typically 30 mA
  • AM frequency range: 522 kHz to 1710 kHz
  • FM frequency range: 87.5 MHz to 108 MHz
  • Weather band frequency range: 162.4 MHz to 162.55 MHz
  • Package: SO28; SOT136-1

The TEF6607T is a testament to NXP's commitment to providing innovative, high-quality components for the automotive industry. With its robust performance and flexibility, it stands as an excellent choice for any car radio system looking to deliver superior audio performance to drivers and passengers alike.

You May Also Be Interested in

Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2958 $67.7748
14+ $9.2687 $129.7618
22+ $8.9789 $197.5358
30+ $8.6891 $260.6730
39+ $8.3993 $327.5727
52+ $7.5301 $391.5652
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,400 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention