EN
  • EN
  • DE

TEA6320T/V1/S1

Part No TEA6320T/V1/S1
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer NXP
Win Source Part Number 216315-TEA6320T/V1/S1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA6320T/V1/S1 CAD Model

Description

Product Overview: TEA6320T/V1/S1

The TEA6320T/V1/S1 is a sophisticated sound fader/balance control integrated circuit (IC) designed by NXP, a leader in semiconductor solutions. This IC is engineered to offer an exceptional audio control experience for automotive and consumer audio applications. With its advanced features, the TEA6320T/V1/S1 provides users with precise control over sound distribution, making it an ideal choice for high-fidelity audio systems.

Key Features

  • Flexible Sound Control: The device offers multiple sound control options, including fader and balance controls, which allow users to adjust the sound level between the front and rear speakers as well as left and right channels, ensuring an optimal audio experience.
  • High-Quality Audio: The TEA6320T/V1/S1 is designed to maintain the integrity of the audio signal, resulting in clear and high-quality sound output.
  • Volume Control: It features a wide volume control range, providing users with fine-grained control over audio levels.
  • Integrated Functions: The IC integrates several functions such as input selection and mute control, which simplifies the design of the audio system and reduces the need for additional components.
  • Compatibility: The device is compatible with various input sources, making it a versatile solution for different audio systems.

Applications

The TEA6320T/V1/S1 is suitable for a broad range of applications, particularly where high-quality audio and precise control are required. It is commonly used in:

  • Car audio systems
  • Home theater systems
  • Hi-Fi audio setups

Technical Specifications

With an operating voltage range that accommodates the needs of automotive environments, the TEA6320T/V1/S1 is built to perform reliably. Its low noise and distortion characteristics ensure that audio is delivered with clarity and fidelity.

Conclusion

The TEA6320T/V1/S1 from NXP stands out as an exceptional sound fader/balance control IC, offering flexibility, high-quality audio performance, and ease of integration. Its comprehensive feature set and robust design make it an excellent choice for audio enthusiasts and professionals looking to enhance their audio systems.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess