EN
  • EN
  • DE

TEA1832TS/1H

Part No TEA1832TS/1H
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SC74 / Converter Offline Flyback Topology 36kHz ~ 130kHz SC-74
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr NXP USA Inc.
Series GreenChip™ II
Package Tape & Reel (TR)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 22 V
Supply Voltage - Operating 10.5V ~ 36V
Duty Cycle 90%
Frequency - Switching 36kHz ~ 130kHz
Fault Protection Over Power, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Mounting SMD (SMT)
Base Product Number TEA183
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935304547125
Standard Package 3,000
Win Source Part Number 978880-TEA1832TS/1H
Ultra Librarian 3D Model Ultra Librarian TEA1832TS/1H CAD Model

Description

Product Overview: TEA1832TS/1H - NXP

The TEA1832TS/1H is a highly integrated Switched Mode Power Supply (SMPS) controller IC designed by NXP Semiconductors, a leader in the industry. This product is specifically engineered to facilitate the development of low-power and energy-efficient power supply systems with excellent performance and reliability.

Key Features

  • GreenChip Technology: The TEA1832TS/1H incorporates NXP's GreenChip technology, which is renowned for its energy-saving capabilities. It ensures that power supplies meet international energy efficiency standards, making it an ideal choice for eco-friendly applications.
  • High Level of Integration: This controller IC includes several integrated features that reduce the need for external components, such as an internal high-voltage startup source and a demagnetization detection circuit, which contribute to a reduced bill of materials and a simplified design process.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various input voltages and making it versatile for multiple applications.
  • Protection Features: The device includes multiple protection features like OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the safety and longevity of the power supply and the end application.
  • Low Standby Power: The TEA1832TS/1H is designed to achieve low standby power, which is critical for meeting standby efficiency requirements in modern electronic devices.

Applications

The TEA1832TS/1H is suitable for a wide range of applications, including but not limited to:

  • Adapter and charger applications
  • Consumer electronics
  • Set-top boxes and networking equipment
  • Standby and auxiliary power supplies

Technical Specifications

The TEA1832TS/1H offers a seamless blend of technical specifications that ensure efficient and reliable operation:

  • Quasi-Resonant (QR) flyback topology for reduced EMI and high efficiency
  • Frequency jittering to minimize EMI radiation
  • Adjustable OverCurrent Protection (OCP) level
  • Soft-start functionality to prevent inrush current during startup

With its robust design and advanced features, the TEA1832TS/1H from NXP stands out as a superior choice for developers looking to create sophisticated power supply solutions.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess