EN
  • EN
  • DE

TEA1791T/N1

Part No TEA1791T/N1
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChip synchronous rectifier controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266640-TEA1791T/N1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1791T/N1 CAD Model

Description

Product Overview: TEA1791T/N1 by NXP Semiconductors

The TEA1791T/N1 is a cutting-edge synchronous rectifier controller IC developed by NXP Semiconductors, designed to enhance power efficiency in switched-mode power supplies (SMPS). This controller IC is particularly suitable for use in various applications, including adapters, chargers, and television power supplies, where high efficiency is crucial.

Key Features

  • High Efficiency: The TEA1791T/N1 is optimized for low power dissipation, featuring a high level of integration to minimize external component count, which in turn reduces power loss and improves overall efficiency.
  • Voltage Range: This device operates over a wide supply voltage range, accommodating various power supply designs and ensuring stable performance across different power levels.
  • GreenChip Technology: Incorporating NXP’s GreenChip technology, the TEA1791T/N1 is designed for energy-saving applications, supporting the development of power supplies that meet stringent energy efficiency standards.
  • Protection Features: It includes multiple protection features such as under-voltage lockout (UVLO), overcurrent protection, and over-temperature protection, safeguarding the power supply and the end application from potential damage caused by abnormal operating conditions.

Applications

The TEA1791T/N1 is versatile and can be implemented in a wide range of applications where efficient power conversion is needed. Its typical applications include:

  • Notebook adapters
  • USB power delivery
  • Consumer electronics
  • Television power supplies
  • Desktop PC standby power

Technical Specifications

The TEA1791T/N1 is offered in a small SOT23-5 package, making it an excellent choice for compact power supply designs. It supports high-frequency operation, which allows for smaller-sized magnetics and capacitors, further reducing the overall footprint of the power supply solution.

With its advanced features and compliance with energy efficiency regulations, the TEA1791T/N1 from NXP Semiconductors is an ideal choice for designers looking to create compact, robust, and highly efficient power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Panasonic
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1759 $52.9155
105+ $0.9648 $101.3040
165+ $0.9347 $154.2255
225+ $0.9045 $203.5125
290+ $0.8744 $253.5760
385+ $0.7839 $301.8015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess