EN
  • EN
  • DE

TEA1732LTS/1H

Part No TEA1732LTS/1H
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS DCM/QR SC-74 / AC/DC Switching Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip
Packaging Reel package
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21.5V
Supply Voltage 12 V ~ 30 V
Duty Cycle 80%
Frequency - Switching 65kHz
Power (Watts) 75W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package SC-74, SOT-457
Manufacturer Package 6-TSOP
Mounting SMD
Win Source Part Number 796657-TEA1732LTS/1H
Popularity Medium
Supply and Demand Status Limited
Family Name TEA1732LTS/1H
Introduction Date November 11, 2011
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1732LTS/1H CAD Model

Description

Introducing the TEA1732LTS/1H GreenChip SMPS Controller

The TEA1732LTS/1H, part of NXP's acclaimed GreenChip family of products, is a highly integrated Switched Mode Power Supply (SMPS) controller chip designed to deliver exceptional performance and energy efficiency for a wide range of power supply applications. With its compact, low-power design, the TEA1732LTS/1H is an ideal solution for modern, eco-friendly electronics.

Key Features and Benefits

  • High Efficiency: The TEA1732LTS/1H features a low startup current and a low-power operation mode, contributing to a high overall efficiency, especially at low output power levels. This makes it perfectly suited for devices that require standby power modes.
  • Integrated Protection: The device incorporates several protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the safety and reliability of the power supply and the end product.
  • Frequency Modulation: To minimize ElectroMagnetic Interference (EMI), the TEA1732LTS/1H employs frequency modulation, which spreads the energy over a wider bandwidth and reduces EMI peaks.
  • Flexible Power Supply Design: The controller supports a wide range of power supply topologies, including flyback and buck or boost converters in both isolated and non-isolated configurations, providing designers with the flexibility to create optimized solutions for their specific applications.
  • GreenChip Technology: As part of the GreenChip family, the TEA1732LTS/1H is designed with a focus on energy conservation, meeting various international energy-saving standards and contributing to the development of sustainable electronics.

Applications

The TEA1732LTS/1H is suitable for a diverse array of applications, from adapters and chargers for mobile devices to standby and auxiliary power supplies in consumer electronics, TVs, and desktop computers. Its versatility also extends to industrial and infrastructure equipment where efficient power conversion is critical.

Technical Specifications

With a supply voltage range of 9.5 V to 18 V, the TEA1732LTS/1H operates at a switching frequency of up to 67 kHz. The device is available in a compact SOT-23-6 package, allowing for space-saving designs in modern electronic applications.

For designers and engineers looking for an SMPS controller that combines efficiency, reliability, and flexibility, the TEA1732LTS/1H from NXP is an excellent choice that aligns with the growing demand for energy-efficient power solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess