EN
  • EN
  • DE

TEA1731TS/1H

Part No TEA1731TS/1H
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SC74 / Converter Offline Flyback Topology 65kHz SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21.5 V
Supply Voltage - Operating 12V ~ 30V
Duty Cycle 80%
Frequency - Switching 65kHz
Power (Watts) 75 W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Mounting SMD (SMT)
Base Product Number TEA1731
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935296544125
Standard Package 1
Win Source Part Number 1019249-TEA1731TS/1H
Ultra Librarian 3D Model Ultra Librarian TEA1731TS/1H CAD Model

Description

Introducing the TEA1731TS/1H Switch Mode Power Supply IC from NXP

The TEA1731TS/1H is a versatile and energy-efficient integrated circuit designed by NXP Semiconductors, specifically tailored for switch mode power supplies (SMPS). This low-power SMPS control IC is ideal for a wide range of applications, including adapters, chargers, and stand-by power supplies for consumer electronics like TVs, set-top boxes, and audio devices.

Key Features

  • Low Standby Power: The TEA1731TS/1H is engineered to achieve extremely low standby power consumption, making it compliant with the most stringent energy efficiency regulations.
  • GreenChip Technology: Incorporating NXP's proprietary GreenChip technology, this IC ensures a greener operation with reduced power loss and improved efficiency.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power requirements and enabling flexible design options for power supply units.
  • Integrated Protection Features: To safeguard against system failures, the TEA1731TS/1H comes with built-in protection features, such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP), enhancing the reliability and longevity of the end product.
  • Frequency Modulation: The device supports frequency modulation for Electromagnetic Interference (EMI) reduction, which helps in meeting EMI regulatory standards.

Design Advantages

Designing with the TEA1731TS/1H offers numerous advantages. Its compact and leadless HVSON10 package is space-efficient, making it a suitable choice for slim and compact power supply designs. The IC's built-in control and protection mechanisms simplify the design process, reduce the need for external components, and enable a more cost-effective power supply solution.

Furthermore, the TEA1731TS/1H facilitates the design of power supplies capable of achieving high efficiency across a wide load range, which is critical for meeting eco-design directives. This feature, combined with its low-power capabilities, allows designers to create power supplies that not only perform well but also contribute to energy conservation and sustainability goals.

Applications

The versatility of the TEA1731TS/1H makes it suitable for a broad spectrum of low-power applications. Its ability to maintain high efficiency at low loads is particularly beneficial for devices that spend a significant amount of time in standby mode, ensuring that energy usage is minimized without compromising performance.

With the TEA1731TS/1H, NXP Semiconductors continues to demonstrate its commitment to innovation and environmental sustainability, providing the electronics industry with advanced solutions for power management and efficiency.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess