EN
  • EN
  • DE

TEA1610T/N6/DG,518

Part No TEA1610T/N6/DG,518
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR SMPS SW SO16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Resonant Converter Controller
Voltage - Input 600V
Supply Voltage - Operating 0 V to 15 V
Operating Supply Current 2.4mA
Temperature Range - Operating -25°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1106756-TEA1610T/N6/DG,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1610T/N6/DG,518 CAD Model

Description

Introducing the TEA1610T/N6/DG,518 from NXP Semiconductors

The TEA1610T/N6/DG,518 is a high-performance, integrated switch-mode power supply controller chip designed by NXP Semiconductors, a leader in providing innovative and reliable semiconductor solutions. This chip is part of the TEA1610T series and is specifically engineered to facilitate the construction of low-power and energy-efficient switch-mode power supplies (SMPS) with minimal external components.

Main Features

  • Zero-Voltage Switching (ZVS): The TEA1610T/N6/DG,518 is equipped with Zero-Voltage Switching technology, which allows for high efficiency by reducing switching losses, thus enabling the power supply to operate at higher frequencies with improved thermal performance.
  • GreenChip Technology: This chip integrates NXP's proprietary GreenChip technology, which is designed to enhance energy efficiency, particularly in standby and low-power modes, contributing to the reduction of the overall power consumption of the system it powers.
  • High Integration Level: With its high level of integration, the TEA1610T/N6/DG,518 simplifies circuit design and reduces the bill of materials, making it an ideal choice for compact power supply designs.
  • Flexible Power Supply Design: It supports a wide range of input voltages and is suitable for various applications, including adapters, chargers, and power supplies for consumer electronics, computing, and telecommunications equipment.

Technical Specifications

  • Package: The TEA1610T/N6/DG,518 comes in a SO-14 package, which is suitable for surface-mount technology (SMT) and is designed for optimal thermal and electrical performance.
  • Operating Frequency: It operates at a high switching frequency, which not only enables smaller-sized passive components but also allows for a more compact overall power supply design.
  • Protection Features: This chip includes various protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the safety and reliability of the power supply and the devices it powers.

The TEA1610T/N6/DG,518 by NXP Semiconductors represents a blend of efficiency, integration, and innovation, making it an excellent choice for designers looking to create compact, energy-efficient power supplies without compromising on performance or reliability.

You May Also Be Interested in

Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7256 $60.3960
85+ $1.4160 $120.3600
130+ $1.3721 $178.3730
175+ $1.3283 $232.4525
230+ $1.2832 $295.1360
305+ $1.1504 $350.8720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess