EN
  • EN
  • DE

TEA1533AT

Part No TEA1533AT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChipTMII SMPS control IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266609-TEA1533AT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TEA1533AT CAD Model

Description

Overview of NXP TEA1533AT GreenChip SMPS Control IC

The NXP TEA1533AT is part of the GreenChip family of Switched Mode Power Supply (SMPS) control ICs, which are renowned for their efficiency and low power consumption. This particular IC is designed to facilitate the creation of cost-effective power supply solutions with a minimal external component count. It is an ideal choice for a wide range of applications, including adapters, chargers, and standby and auxiliary power supplies.

Key Features

  • GreenChip Technology: The TEA1533AT incorporates NXP's GreenChip technology, which ensures high efficiency across a wide load range, leading to energy savings and reduced heat dissipation.
  • Integrated Power Switch: It includes a high-voltage power switch, which simplifies the design and reduces the overall component count.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the IC employs frequency modulation, spreading the energy over a broader frequency spectrum.
  • Low Standby Power: The device is optimized for low standby power, making it suitable for applications that require compliance with energy-saving regulations.
  • Protection Features: The IC integrates multiple protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring safe operation under abnormal conditions.

Applications

The TEA1533AT is versatile and can be used in a variety of power supply designs. Its applications include:

  • Adapter and charger circuits for mobile devices
  • Standby and auxiliary power supplies for TVs, audio/video equipment, and set-top boxes
  • Power supplies for networking devices and peripherals

Design Advantages

Designers who choose the TEA1533AT benefit from its compact size and the ability to create a power supply with a small footprint. The integration of multiple features into a single IC not only simplifies the design process but also enhances reliability and performance. Additionally, the GreenChip technology enables the creation of eco-friendly power solutions that meet stringent energy efficiency standards.

Overall, the NXP TEA1533AT is a sophisticated and reliable choice for designers looking to develop energy-efficient power supplies with advanced protection and control features.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Tyco Electronics
Lowest to $1.1071
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Lowest to $7.8205

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess