EN
  • EN
  • DE

TEA1533AT/N1,118

Part No TEA1533AT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR SMPS SW MODE 14SOIC / AC/DC Switching Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip II
Packaging Reel package
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage 8.7 V ~ 20 V
Frequency - Switching 25kHz ~ 175kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Operating Temperature Range -20°C ~ 145°C (TJ)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Mounting SMD
Win Source Part Number 796653-TEA1533AT/N1,118
Popularity Medium
Supply and Demand Status Limited
Family Name TEA1533
Introduction Date May 31, 2002
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1533AT/N1,118 CAD Model

Description

TEA1533AT/N1,118 - GreenChip SMPS Control IC by NXP Semiconductors

The TEA1533AT/N1,118 is a highly efficient, GreenChip control IC for switch-mode power supplies (SMPS), brought to you by NXP Semiconductors. This advanced IC is designed to facilitate the development of low-power, energy-saving power supplies while maintaining high performance and reliability.

As a part of the GreenChip family, the TEA1533AT/N1,118 emphasizes eco-friendly operation with features aimed at reducing power consumption. It is especially suitable for applications such as adapters, chargers, and standby power supplies for consumer electronics, where efficiency and compact design are critical.

One of the key features of the TEA1533AT/N1,118 is its ability to operate in various power management modes. It includes a special low-power standby mode that significantly reduces energy usage when the connected device is not in active use. This aligns with global energy-saving regulations and helps manufacturers create products that appeal to environmentally conscious consumers.

The device incorporates several protection features to ensure the safety and longevity of the power supply. These include OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP), which safeguard the system against potential damage caused by abnormal operating conditions.

For designers, the TEA1533AT/N1,118 offers flexibility and ease of use. It supports a wide range of input voltages and can be used in various topologies, such as flyback and buck converters. The IC is available in an SO8 package, which is compact and suitable for space-constrained applications.

In summary, the TEA1533AT/N1,118 by NXP Semiconductors is an innovative and versatile control IC for SMPS, offering energy efficiency, robust protection features, and design flexibility. Its compliance with green standards makes it an excellent choice for contemporary power supply solutions that meet the demands of energy-conscious markets.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess