EN
  • EN
  • DE

TEA1506T/N1,518

Part No TEA1506T/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC GREENCHIP SMPS CNTRLR 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8.7 V to 20 V
Frequency - Switching 25kHz to 175kHz
Power (Watts) 150W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -20°C to 145°C (TJ)
Case / Package 14-SO
Mounting Surface Mount
Win Source Part Number 1106746-TEA1506T/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1506T/N1,518 CAD Model

Description

Product Overview: TEA1506T/N1,518 by NXP Semiconductors

The TEA1506T/N1,518 is a state-of-the-art GreenChip™ Switched Mode Power Supply (SMPS) control IC produced by NXP Semiconductors. This innovative component is designed to deliver high efficiency and performance for a wide range of power supply applications. The TEA1506T/N1,518 is particularly suitable for adapters, chargers, and standby power supplies, where energy efficiency is a critical factor.

Key Features

  • GreenChip Technology: Incorporating NXP's GreenChip technology, the TEA1506T/N1,518 ensures energy-efficient operation, which not only reduces power consumption but also contributes to the design of environmentally friendly electronic products.
  • Integrated Protections: The device includes several protection features such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP), enhancing the reliability and safety of the power supply.
  • High Efficiency: With its high level of integration, the TEA1506T/N1,518 is capable of achieving excellent efficiency levels, which is essential for meeting various energy-saving standards and regulations.
  • Frequency Modulation: The IC employs frequency modulation for reduced Electromagnetic Interference (EMI), minimizing noise and disturbances in electronic equipment.

Applications

The versatile nature of the TEA1506T/N1,518 makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Power adapters for notebooks, tablets, and smartphones
  • Standby and auxiliary power supplies in PCs and servers
  • Consumer electronics such as set-top boxes and gaming consoles
  • Industrial and office equipment requiring efficient power conversion

Product Specifications

The TEA1506T/N1,518 comes in a compact SO8 package, making it suitable for space-constrained applications. It operates over a wide supply voltage range and is designed to handle varying load conditions with ease. The IC's switching frequency is optimized to provide a balance between efficiency and component size, allowing for smaller and cost-effective designs.

In conclusion, the NXP TEA1506T/N1,518 GreenChip SMPS control IC is a powerful solution for designers looking to create efficient, reliable, and compact power supplies. With its advanced features and protections, it stands out as a top choice for modern electronic applications.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess