EN
  • EN
  • DE

TDF8546BTH/N1ZJ

Part No TDF8546BTH/N1ZJ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 25W 36HSOP / Amplifier IC 4-Channel (Quad) Class AB 36-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 25W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Supplier Device Package 36-HSOP
Package / Case 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDF8546
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935307532118
Standard Package 500
Win Source Part Number 1000685-TDF8546BTH/N1ZJ
Ultra Librarian 3D Model Ultra Librarian TDF8546BTH/N1ZJ CAD Model

Description

Introducing the TDF8546BTH/N1ZJ from NXP Semiconductors

The TDF8546BTH/N1ZJ is a state-of-the-art audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the automotive and sound industries. This high-efficiency, quad bridge-tied load (BTL) car radio amplifier is part of NXP's robust portfolio of car entertainment solutions, and it is crafted to deliver exceptional audio performance for automotive applications.

With its advanced features and superior design, the TDF8546BTH/N1ZJ stands out in its class. It is built on NXP's proven MOSFET technology, which not only ensures high power output but also enhances audio quality with low distortion levels. The IC is capable of driving 4 x 26 W/4 Ω or 2 x 55 W/2 Ω loads, making it versatile for different audio configurations in vehicles.

The TDF8546BTH/N1ZJ is equipped with a range of protective features that safeguard the IC against damage. These include short-circuit protection, clip detection, and a thermal foldback feature that prevents overheating. Additionally, the IC integrates a diagnostic system that communicates the status of the speakers, ensuring the system's reliability and longevity.

For ease of integration, this amplifier comes in a compact, power-saving HSOP24 package. Its small footprint allows for flexible design options in space-constrained automotive environments. The IC's I2C-bus control interface facilitates seamless communication with other components in the system, providing a high degree of control over the audio output and enabling advanced sound processing features.

Automotive designers and engineers will appreciate the TDF8546BTH/N1ZJ for its impressive Signal-to-Noise Ratio (SNR) and low quiescent current, which contribute to its energy-efficient operation without compromising audio fidelity. Whether it's for standard factory car radios or high-end audio systems, the TDF8546BTH/N1ZJ is the perfect choice for delivering rich, powerful sound that enhances the in-car audio experience.

In summary, the TDF8546BTH/N1ZJ from NXP Semiconductors represents a blend of advanced technology, high performance, and reliability, making it an ideal audio solution for today's automotive market.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess