EN
  • EN
  • DE

TDF8546ATH/N1ZJ

Part No TDF8546ATH/N1ZJ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 25W 36HSOP / Amplifier IC 4-Channel (Quad) Class AB 36-HSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 25W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Supplier Device Package 36-HSOP
Package / Case 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDF8546
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935304915118
Standard Package 500
Win Source Part Number 1005393-TDF8546ATH/N1ZJ
Ultra Librarian 3D Model Ultra Librarian TDF8546ATH/N1ZJ CAD Model

Description

The TDF8546ATH/N1ZJ is a high-performance audio amplifier designed and manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This product is part of NXP's portfolio of car radio amplifiers and is specifically engineered to provide exceptional sound quality and efficiency for automotive audio systems.

Key Features:

  • High Output Power: The TDF8546ATH/N1ZJ can deliver a robust power output, ensuring loud and clear sound reproduction in the challenging automotive environment.
  • Multiple Channels: This audio amplifier comes with multiple channels that allow for versatile speaker configurations and support for complex audio systems.
  • Low Distortion: It has been designed to minimize total harmonic distortion (THD), providing a clean and precise audio output that enhances the listening experience.
  • Advanced Diagnostics: Equipped with a comprehensive diagnostic system, this product can detect and report various fault conditions, ensuring the safety and reliability of the audio system.
  • Efficient Heat Dissipation: The TDF8546ATH/N1ZJ incorporates an efficient heat management system that ensures stable operation even under high power output conditions.
  • I2C-Bus Control: The integrated I2C-bus control interface allows for easy and precise control over the amplifier's functions, enabling customization to specific system requirements.

Applications:

The TDF8546ATH/N1ZJ is primarily used in the automotive industry, where high-quality audio amplification is essential. It is suitable for a variety of applications, including:

  • Standard and high-end car radios
  • Car entertainment systems
  • Navigation systems with voice prompts
  • Multimedia systems

Product Specifications:

Parameter Value
Supply Voltage 14.4 V (nominal)
Output Power Varies with load impedance
Number of Channels 4/2 (Bridge Tied Load capable)
Audio Input Differential inputs
Diagnostic Features Clip detection, Short-circuit detection, and more

With its advanced features and robust design, the TDF8546ATH/N1ZJ by NXP Semiconductors stands as a top choice for automotive audio applications demanding high fidelity and reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess