EN
  • EN
  • DE

TDF8546AJ/N1,112

Part No TDF8546AJ/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 25W DBS27P / Amplifier IC 4-Channel (Quad) Class AB DBS27P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 25W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Depop, Short-Circuit and Thermal Protection
Mounting Type Through Hole
Supplier Device Package DBS27P
Package / Case 27-SIP, Formed Leads
Base Product Number TDF854
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935297992112
Standard Package 456
Win Source Part Number 1174015-TDF8546AJ/N1,112
Ultra Librarian 3D Model Ultra Librarian TDF8546AJ/N1,112 CAD Model

Description

The TDF8546AJ/N1,112 is a high-performance audio amplifier designed and manufactured by NXP Semiconductors. This product is an integral component for modern automotive audio systems, providing exceptional sound quality and reliability.

Key Features

  • High Output Power: The TDF8546AJ/N1,112 is capable of delivering a robust output power, which can drive speakers to produce clear and powerful audio.
  • Efficiency: With its class-AB operation, it offers a fine balance between efficiency and sound quality, making it an excellent choice for car audio applications where battery life is a concern.
  • Flexibility: This amplifier supports a wide range of supply voltages, providing flexibility in automotive electrical systems of varying specifications.
  • Integrated Diagnostics: The built-in diagnostics feature ensures that any system faults are quickly identified and communicated, helping to maintain the integrity of the audio experience and system safety.
  • Thermal Protection: The device includes thermal protection circuits to prevent overheating, ensuring longevity and consistent performance.
  • Pop-noise Suppression: The TDF8546AJ/N1,112 is designed to minimize pop noise during turn-on and turn-off transitions, enhancing the user's listening experience.

Applications

The TDF8546AJ/N1,112 is primarily used in automotive audio systems. Its robust design and high-quality output make it suitable for car radios, infotainment systems, and navigation modules that require reliable audio amplification.

Technical Specifications

Parameter Value
Product Category Audio Amplifiers
Manufacturer NXP Semiconductors
RoHS Yes
Mounting Style SMD/SMT
Package/Case DBS-27
Output Power Variable
Operating Temperature Range -40°C to +85°C
Supply Voltage 6 V to 18 V

Ordering Information

To purchase the TDF8546AJ/N1,112, or to request samples and additional product information, customers can contact NXP Semiconductors or authorized distributors. This product is available in various packaging options to meet diverse application requirements.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess