EN
  • EN
  • DE

TDA9984AHW/15C187

Part No TDA9984AHW/15C187
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 976378-TDA9984AHW/15C187
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9984AHW/15C187 CAD Model

Description

The NXP TDA9984AHW/15C187 is a state-of-the-art HDMI transmitter designed for a wide range of applications in the modern multimedia landscape. This advanced IC is engineered to provide a high-quality interface between any compatible digital audio/video source and any HDMI-compliant sink device.

Key Features

  • High Definition Multimedia Interface: The TDA9984AHW/15C187 supports HDMI 1.4 specifications, enabling it to handle high-definition video and audio signals with ease.
  • Audio Support: This transmitter is capable of transmitting multiple audio formats, including standard stereo, DSD (Direct Stream Digital), and HBR (High Bit Rate) audio, such as Dolby TrueHD and DTS-HD Master Audio.
  • Advanced Video Support: It is equipped to handle video resolutions up to 1080p and is compatible with 3D video formats, providing a robust solution for a variety of multimedia applications.
  • Content Protection: The device supports HDCP 1.4 (High-bandwidth Digital Content Protection), ensuring secure transmission of protected content between devices.
  • Color Depth: With deep color support, it can transmit color depths up to 48 bits, offering a rich and vibrant visual experience.
  • CEC and E-DDC Support: It includes Consumer Electronics Control (CEC) and Extended Display Identification Data (E-DDC) capabilities, allowing for enhanced communication and control between connected HDMI devices.

Applications

The TDA9984AHW/15C187 is ideal for a diverse array of applications, including:

  • Home theater systems
  • Professional AV systems
  • Gaming consoles
  • Personal computers
  • Video projectors
  • Digital signage

Technical Specifications

The technical specifications of the TDA9984AHW/15C187 include:

  • Supply voltage: 1.8V (I/O), 3.3V (core)
  • Temperature range: -40°C to +85°C
  • Package: HTQFP80

With its comprehensive feature set and robust design, the NXP TDA9984AHW/15C187 HDMI transmitter is a top-tier solution for delivering high-quality multimedia content across a range of HDMI-enabled devices.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess