The NXP TDA9981BHL/8/C5 is a cutting-edge HDMI transmitter designed for a wide range of digital video and audio applications. This high-performance IC is capable of transmitting uncompressed digital streams over HDMI with support for high-definition video and multi-channel audio, making it an ideal choice for consumer electronics such as DVD players, set-top boxes, and gaming consoles, as well as professional video equipment.
The TDA9981BHL/8/C5 supports a variety of video resolutions, including standard definition (SD), enhanced definition (ED), and high definition (HD) up to 1080p, ensuring compatibility with the latest video formats. It also supports a bandwidth of up to 165 MHz, which is sufficient for 24-bit color depth at 1080p resolution, providing vibrant and detailed image quality.
Audio support is extensive, with the TDA9981BHL/8/C5 capable of transmitting both standard stereo audio and high-bitrate digital audio formats such as Dolby Digital, DTS, and DVD-Audio. This allows for a rich audio experience to accompany the high-quality video output.
The device is equipped with HDCP 1.1 (High-bandwidth Digital Content Protection) to ensure secure transmission of protected content. This feature is crucial for compliance with the content protection requirements of many digital entertainment devices and services.
Integration with other systems is made easy thanks to the I²C-bus control interface, which allows for seamless communication and control between the TDA9981BHL/8/C5 and other components within a system. Additionally, the device offers plug-and-play functionality with automatic video format detection, simplifying the setup process for both manufacturers and end-users.
The TDA9981BHL/8/C5 is packaged in a compact LQFP80 (Low-profile Quad Flat Package), making it suitable for space-constrained applications while still offering the necessary connectivity for modern multimedia devices. With its robust feature set and compliance with HDMI 1.3 specifications, the TDA9981BHL/8/C5 from NXP is a reliable and versatile choice for delivering high-quality digital video and audio over HDMI.