EN
  • EN
  • DE

TDA9981BHL/8/C1,51

Part No TDA9981BHL/8/C1,51
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO TRANSMITTER 80LQFP / Video Transmitter IC I2C HDMI 1.2a, ITU656 80-LQFP (12x12) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Transmitter
Applications Consumer Video
Standards HDMI 1.2a, ITU656
Control Interface I²C
Voltage - Supply 1.65V ~ 1.95, 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number TDA998
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363442-TDA9981BHL/8/C1,51
Ultra Librarian 3D Model Ultra Librarian TDA9981BHL/8/C1,51 CAD Model

Description

The TDA9981BHL/8/C1,51 is a high-definition multimedia interface (HDMI) transmitter component designed and manufactured by NXP Semiconductors. This device is engineered to provide a seamless interface between any compatible digital audio/video source, such as a computer, DVD player, or set-top box, and a compatible digital audio/video monitor, such as a high-definition television (HDTV).

Key Features

  • Supports HDMI 1.3a specification, ensuring compatibility with the latest multimedia devices.
  • Integrated HDCP 1.1 (High-bandwidth Digital Content Protection) for secure transmission of digital content.
  • Capable of transmitting high-definition video resolutions up to 1080p, providing users with a crisp and clear viewing experience.
  • Supports a wide range of digital audio formats, including standard stereo audio, as well as multi-channel audio formats like Dolby TrueHD and DTS-HD Master Audio, for an immersive sound experience.
  • Features an I2C-bus control interface, allowing for easy integration and control within a variety of systems.
  • On-chip color space conversion (CSC) between RGB and YCbCr, accommodating different color encoding schemes used in various devices.
  • Deep color support up to 36 bits per pixel, enabling a broader spectrum of colors to enhance the visual experience.
  • Includes a 5 V tolerant I/O to facilitate interfacing with a wide range of logic levels.

Applications

The NXP TDA9981BHL/8/C1,51 HDMI transmitter is ideal for a multitude of applications where high-definition audio and video transmission is essential. It is particularly suited for:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Blu-ray and DVD players
  • Personal computers and laptops
  • Game consoles
  • Professional AV systems

Overall, the TDA9981BHL/8/C1,51 from NXP is a robust and reliable choice for designers and manufacturers who require a high-performance HDMI interface solution that meets the demands of today's high-definition multimedia applications.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9932 $54.9252
25+ $4.0970 $102.4250
38+ $3.9689 $150.8182
53+ $3.8409 $203.5677
68+ $3.7129 $252.4772
91+ $3.3288 $302.9208
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess