EN
  • EN
  • DE

TDA9886HN/V4,518

Part No TDA9886HN/V4,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Demodulator
Applications Professional Video
Standards NTSC, PAL, SECAM
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number TDA988
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363383-TDA9886HN/V4,518
Ultra Librarian 3D Model Ultra Librarian TDA9886HN/V4,518 CAD Model

Description

The TDA9886HN/V4,518 is a versatile integrated circuit from NXP Semiconductors designed to simplify the implementation of tuners in television and set-top box applications. This high-quality product is part of NXP's commitment to providing advanced solutions for the rapidly evolving consumer electronics market.

The TDA9886HN/V4,518 is a single-chip TV tuner that integrates a number of key functions to ensure optimal performance in various signal conditions. It supports multiple television standards, including PAL, SECAM, and NTSC, making it a flexible solution for global applications. The chip is designed to demodulate and decode analog television signals with exceptional clarity and stability.

Key Features

  • Multi-Standard Support: Compatible with PAL, SECAM, and NTSC broadcasts.
  • High Integration: Combines RF-AGC (Radio Frequency - Automatic Gain Control), IF (Intermediate Frequency) demodulation, and video decoding in one compact package.
  • Automatic Standard Detection: Automatically detects and switches between different broadcasting standards.
  • Low Power Consumption: Engineered for energy efficiency, which is critical for portable and battery-operated devices.
  • Robust Performance: Delivers a high-quality viewing experience even in areas with weak signal strength.

Applications

The TDA9886HN/V4,518 is ideal for a wide range of applications in the consumer electronics industry. It is particularly well-suited for:

  • Television sets
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Media centers
  • PC TV cards

Technical Specifications

The device is packaged in a HVQFN package, which is known for its small footprint and excellent thermal performance. It operates over a wide temperature range, ensuring reliability in diverse operating environments. For detailed technical specifications, designers and engineers should consult the TDA9886HN/V4,518 datasheet available on the NXP Semiconductors website.

With its combination of features and performance, the TDA9886HN/V4,518 from NXP Semiconductors is an outstanding solution for manufacturers looking to create high-quality, reliable, and cost-effective television and video products for a global audience.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9903 $59.8060
48+ $2.4544 $117.8112
73+ $2.3770 $173.5210
101+ $2.3008 $232.3808
130+ $2.2245 $289.1850
174+ $1.9935 $346.8690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess