The NXP TDA9800T is a versatile integrated circuit designed for television and VCR applications. This multifunctional chip is engineered to perform with excellence in both analog and digital signal processing environments, offering a high level of integration to simplify design and enhance performance.
Key Features
- Multi-Standard Vision IF Amplifier: The TDA9800T supports various television standards, making it a flexible solution for global applications.
- AGC Circuitry: With its automatic gain control, the chip ensures optimal signal levels for a wide range of input conditions.
- Sound AM and FM Demodulation: Capable of demodulating AM and FM sound signals, this IC can handle a variety of audio broadcasting formats.
Applications
Designed to cater to a broad range of applications, the TDA9800T is ideal for:
- Television Receivers
- Video Cassette Recorders
- Set-Top Boxes
- Multi-media Devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
8.5V to 12V |
| Operating Temperature |
-20°C to +70°C |
| Package |
SO16 |
Quality and Reliability
NXP Semiconductors is committed to the highest standards of quality and reliability. The TDA9800T is manufactured in state-of-the-art facilities, ensuring that each chip meets rigorous performance and durability criteria. For technical support and detailed product information, customers can access a wealth of resources provided by NXP.
Whether you're developing a new television system or upgrading an existing video recorder, the NXP TDA9800T offers a high-quality, reliable solution that can significantly streamline your product development process.