EN
  • EN
  • DE

TDA8944AJ/N2,112

Part No TDA8944AJ/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 7W DBS17P / Amplifier IC 2-Channel (Stereo) Class AB DBS17P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 7W x 2 @ 8Ohm
Voltage - Supply 4.5V ~ 18V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package DBS17P
Package / Case 17-SIP Formed Leads
Base Product Number TDA894
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-3461-5,TDA8944AJU,954-TDA8944AJ/N2112,TDA8944AJ/N2112-CHP,935270284112
Standard Package 552
Win Source Part Number 962870-TDA8944AJ/N2,112
Ultra Librarian 3D Model Ultra Librarian TDA8944AJ/N2,112 CAD Model

Description

The TDA8944AJ/N2,112 is a high-fidelity audio power amplifier designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is engineered to deliver exceptional sound quality with high power efficiency, making it an ideal choice for a wide range of audio applications, including television sets, home theater systems, desktop audio equipment, and active speakers.

Key Features

  • Output Power: The TDA8944AJ/N2,112 boasts an impressive output power of 2 x 14 W (THD = 10%, Vcc = 14.4 V, RL = 4 Ohm), providing robust sound amplification for a variety of audio setups.
  • Audio Quality: With its low harmonic distortion and noise level, this amplifier ensures crystal-clear audio reproduction, maintaining the integrity of the original sound.
  • Efficiency: The device operates with high efficiency, reducing power loss and heat generation, which extends the longevity of the amplifier and the overall audio system.
  • Dual or Single-Channel Mode: It offers flexible operation modes, capable of running in either BTL (Bridge-Tied Load) as a stereo amplifier or in SE (Single-Ended) mode as a mono amplifier.
  • Protection Features: The TDA8944AJ/N2,112 is equipped with multiple protection mechanisms, including short-circuit protection, thermal protection, and a mute function to prevent damage to the IC and connected speakers.

Technical Specifications

The amplifier operates over a wide supply voltage range (±10 V to ±18 V) and features a low standby current, making it suitable for battery-powered devices. The TDA8944AJ/N2,112 comes in a DBS17P package, which is optimized for easy mounting and space-saving on printed circuit boards.

Applications

Due to its versatility and high-quality audio output, the TDA8944AJ/N2,112 is widely used in consumer electronics. Its primary applications include:

  • Flat-screen televisions
  • Home theater systems
  • Desktop audio equipment
  • Active speaker systems

In summary, the TDA8944AJ/N2,112 from NXP Semiconductors is a top-of-the-line audio amplifier that offers a perfect blend of performance, efficiency, and reliability for audio enthusiasts and professionals alike.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess