EN
  • EN
  • DE

TDA8920CJ/N1

Part No TDA8920CJ/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono/2-CH Stereo 210W Class-D 23-Pin DBS23P / IC AMP AUDIO PWR 220W 23SIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 220W x 1 @ 8 Ohm; 125W x 2 @ 4 Ohm
Supply Voltage - Operating ±12.5 V to 32.5 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DBS23P
Dimension 23-SIP Formed Leads
Win Source Part Number 053098-TDA8920CJ/N1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TDA8920
Introduction Date September 15, 2008
ECCN EAR99
Country of Origin China, Philippines , Thailand
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TDA8920CJ/N1 CAD Model

Description

Product Overview: TDA8920CJ/N1 by NXP Semiconductors

The TDA8920CJ/N1 is a high-fidelity audio power amplifier from NXP Semiconductors, designed to deliver exceptional sound quality for a range of audio applications. This integrated circuit is part of the CLASS-D amplifier family, renowned for its high efficiency and low heat dissipation, making it an ideal choice for compact audio systems where space and power conservation are critical.

With its advanced silicon technology, the TDA8920CJ/N1 offers a powerful output of up to 2 x 100 W into a 4-ohm load, and 2 x 50 W into an 8-ohm load, ensuring that it can drive a wide variety of speakers with ease. The amplifier operates over a wide supply voltage range, typically from ±12.5 V to ±32.5 V, providing designers with flexibility in power supply design.

One of the key features of the TDA8920CJ/N1 is its high efficiency, which can reach up to 90%. This not only reduces the energy consumption but also minimizes the need for heat sinks, thus enabling a more compact and lightweight design. The thermal foldback feature also ensures reliability by preventing the amplifier from overheating, thereby protecting both the amplifier and the speakers.

The device incorporates various protection features, including short-circuit protection, thermal protection, and a clip detector, which contributes to the overall robustness of the amplifier. Additionally, the TDA8920CJ/N1 is equipped with a mute and standby function, allowing for power conservation when the amplifier is not in use.

The TDA8920CJ/N1 is housed in a 23-lead DIL-bent-SIL power package, which facilitates easy mounting on a printed circuit board. This package also offers excellent isolation between the power and signal grounds, thereby reducing the risk of interference and ensuring high-quality audio performance.

Whether you're designing a home theater system, professional audio equipment, or a high-performance car audio system, the TDA8920CJ/N1 by NXP Semiconductors is a reliable and efficient solution that delivers superior audio quality and performance.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,427 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess