EN
  • EN
  • DE

TDA8920BTH/N2,118

Part No TDA8920BTH/N2,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 210W D 24HSOP / Audio Amp Speaker 1-CH Mono/2-CH Stereo 210W Class-D 24-Pin HSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 210W x 1 @ 6 Ohm; 110W x 2 @ 3 Ohm
Operating Supply Voltage ±12.5 V ~ 30 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-HSOP
Package 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796609-TDA8920BTH/N2,118
Popularity Medium
Supply and Demand Status Balance
Family Name TDA8920
Introduction Date December 12, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8920BTH/N2,118 CAD Model

Description

The TDA8920BTH/N2,118 is a high-efficiency Class-D audio power amplifier from NXP Semiconductors, renowned for its exceptional sound quality and energy efficiency. This advanced audio solution is designed to cater to a wide array of applications, ranging from professional sound systems to consumer audio electronics.

Key Features

  • High Output Power: Capable of delivering up to 2 x 100 W into 4 Ohm speakers or 2 x 150 W into 2 Ohm speakers, this amplifier is perfect for powering a robust audio setup.
  • Energy Efficient: With its Class-D architecture, the TDA8920BTH/N2,118 ensures minimal power loss, making it an eco-friendly choice for energy-conscious users.
  • Low Distortion: The device provides a high-quality audio experience with very low Total Harmonic Distortion (THD), ensuring crystal-clear sound reproduction.
  • Thermal Protection: Equipped with thermal foldback protection, the amplifier maintains performance and reliability even under high temperature conditions.
  • Advanced Protection Circuits: Features include under-voltage protection, overcurrent protection, and a mute function for additional safety and control.

Applications

The versatility of the TDA8920BTH/N2,118 makes it suitable for a diverse range of audio applications, including:

  • Home Theater Systems
  • Active Speakers
  • Professional Sound Systems
  • Car Audio Amplifiers
  • Public Address Systems

Technical Specifications

With an operating voltage range of ±12.5 V to ±32.5 V, the TDA8920BTH/N2,118 can easily integrate into various circuit designs. Its highly efficient operation results in a reduced need for heat sinking, thus simplifying the overall design of the audio equipment. The amplifier comes in a 24-pin HSOP package, which is optimized for excellent thermal performance and space-saving on the PCB.

Conclusion

Overall, the TDA8920BTH/N2,118 stands out as a top-tier audio amplification solution, offering both power and precision. NXP's commitment to quality and innovation is evident in this product, making it an ideal choice for audiophiles and professional audio designers seeking performance and reliability in their sound systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess