EN
  • EN
  • DE

TDA8595J/N2S/S422

Part No TDA8595J/N2S/S422
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR QUAD SOT827
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 64W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Device Package 27-DBS
Package 27-SIP, Formed Leads
Win Source Part Number 216083-TDA8595J/N2S/S422
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8595J/N2S/S422 CAD Model

Description

The TDA8595J/N2S/S422 is a cutting-edge audio amplifier designed and manufactured by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This product is specifically crafted to deliver high-quality sound amplification in automotive audio systems, providing an exceptional audio experience for drivers and passengers alike.

Key Features

  • High Output Power: The TDA8595J/N2S/S422 is capable of delivering a robust power output, ensuring loud and clear audio without distortion, even at high volumes.
  • Multiple Channel Support: This audio amplifier supports multiple channels, allowing for a versatile and dynamic sound system setup within the vehicle.
  • Low Distortion: Designed with precision, the amplifier offers low levels of Total Harmonic Distortion (THD), which means that the audio output remains pure and true to the original recording.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring reliability and longevity of the amplifier under various operating conditions.
  • Flexible Power Supply: It supports a wide range of power supplies, making it compatible with different vehicle electrical systems and easy to integrate into various car models.

Applications

The TDA8595J/N2S/S422 is ideally suited for automotive audio applications, including:

  • Car radio systems
  • Audio amplifiers for in-car entertainment
  • Sound systems in commercial vehicles

Technical Specifications

  • Product Category: Audio Amplifiers
  • Manufacturer: NXP Semiconductors
  • RoHS: Yes
  • Mounting Style: SMD/SMT
  • Package / Case: DBS27P
  • Output Power: Adjustable based on application requirements
  • Number of Channels: Multi-channel support
  • Operating Temperature Range: Standard automotive temperature ranges

In conclusion, the TDA8595J/N2S/S422 by NXP is a top-tier audio amplifier that offers superior sound quality, durability, and flexibility for automotive audio systems. It stands out as a reliable choice for manufacturers and designers looking to enhance the in-car audio experience.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,021 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess