EN
  • EN
  • DE

TDA8594SD/N1S,112

Part No TDA8594SD/N1S,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO I2C 50W QUAD 27SIL / Audio Amp Speaker 4-CH Stereo 75W Class-AB Automotive 27-Pin RDBS27P Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 75W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 27-SIL
Package 27-SIP, Formed Leads
Win Source Part Number 796601-TDA8594SD/N1S,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8594
Introduction Date March 02, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8594SD/N1S,112 CAD Model

Description

The TDA8594SD/N1S,112 is a high-fidelity audio power amplifier designed and manufactured by NXP Semiconductors, a leader in the automotive and high-performance mixed-signal electronics markets. This product is specifically engineered to deliver outstanding sound quality with high power output, making it an ideal choice for automotive audio applications and advanced sound systems.

Key Features

  • Amplifier Type: Class AB, which provides an excellent balance of efficiency and linearity for high-quality audio reproduction.
  • Output Power: The device can deliver up to 4 x 26 W into 4 Ohm loads, ensuring robust sound output for a variety of audio configurations.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating the variable electrical environments found in automotive settings.
  • Channel Configuration: The amplifier supports a quad channel setup, allowing for versatile speaker arrangements and immersive audio experiences.
  • Protection Features: The TDA8594SD/N1S,112 includes multiple protection features such as short-circuit protection, thermal protection, and load dump protection, ensuring reliability and longevity in harsh automotive environments.

Applications

This product is ideally suited for automotive sound systems, where consistent performance and high audio quality are required. Its robust design also makes it suitable for other applications that demand reliable audio amplification under variable conditions.

Package and Quality

The TDA8594SD/N1S,112 comes in a DBS17P, a 17-lead DIL-bent-SIL plastic power package. This packaging is designed for heat dissipation and space-saving installation, which is critical in automotive applications. NXP's commitment to quality ensures that each unit meets stringent standards for performance and reliability.

Environmental Compliance

NXP Semiconductors is dedicated to environmental stewardship. The TDA8594SD/N1S,112 is compliant with various environmental regulations, ensuring that it meets the current standards for environmental safety and sustainability.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess