EN
  • EN
  • DE

TDA8425/V7,112

Part No TDA8425/V7,112
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC STEREO AUDIO PROC HI-FI 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 10.8 V to 13.2 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 86dB
Case / Package 20-DIP
Win Source Part Number 1106637-TDA8425/V7,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8425/V7,112 CAD Model

Description

The TDA8425/V7,112 is a high-fidelity audio processor integrated circuit (IC) designed and manufactured by NXP Semiconductors. This versatile IC is engineered to enhance the audio experience in a wide range of applications, from television sets to stereo systems, and is particularly well-suited for mid-range audio equipment.

Key Features

  • Sound Enhancement: The TDA8425/V7,112 includes various sound processing features such as volume control, balance, bass, and treble adjustments, allowing for a customized audio output tailored to the listener's preference.
  • Dual-channel Operation: It operates in a dual-channel mode, capable of delivering stereo sound, and ensuring a rich and immersive listening experience.
  • Low Distortion: With its low distortion characteristics, the IC maintains audio clarity and fidelity, even at high volume levels.
  • Flexible Input Selection: Multiple input sources can be selected, making it easy to switch between different audio inputs without compromising on quality.

Technical Specifications

  • Package: The TDA8425/V7,112 is offered in a DIP (Dual In-line Package), which allows for easy mounting on printed circuit boards.
  • Supply Voltage: It operates at a supply voltage range that is compatible with most consumer electronic devices, ensuring easy integration into existing systems.
  • Operating Temperature: The device is designed to work within a broad temperature range, guaranteeing stable performance under varying environmental conditions.

Applications

The TDA8425/V7,112's flexibility and sound quality make it an ideal choice for a variety of audio applications. It is commonly used in:

  • Television sets
  • Hi-Fi audio systems
  • Car audio systems
  • Public address systems

Conclusion

The TDA8425/V7,112 from NXP is a powerful audio processor that offers a combination of sound quality, flexibility, and ease of use. Its array of features and technical specifications make it a go-to choice for audio enthusiasts and manufacturers alike. Whether for personal use or commercial applications, the TDA8425/V7,112 is designed to deliver a superior audio experience.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0268 $61.6080
140+ $0.8432 $118.0480
215+ $0.8166 $175.5690
295+ $0.7900 $233.0500
380+ $0.7635 $290.1300
510+ $0.6849 $349.2990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess