EN
  • EN
  • DE

TDA8271AHN/C1,518

Part No TDA8271AHN/C1,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNER DGTL CBL STB 40HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications General Purpose
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 40-HVQFN (6x6)
Win Source Part Number 1106632-TDA8271AHN/C1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8271AHN/C1,518 CAD Model

Description

NXP TDA8271AHN/C1,518 Silicon Tuner IC

The NXP TDA8271AHN/C1,518 is a highly integrated silicon tuner integrated circuit (IC) designed to provide a high-performance tuning solution for terrestrial and cable digital and analog television reception. This advanced silicon tuner is part of NXP's commitment to delivering state-of-the-art technology for the consumer electronics market, particularly in the area of TV and multimedia applications.

Key Features

  • Supports multiple television standards, including DVB-T, DVB-C, ISDB-T, and ATSC, making it versatile for various global markets.
  • Integrated low-noise amplifier (LNA) for improved sensitivity and signal quality.
  • Highly integrated design reduces the need for external components, simplifying the design and reducing the overall footprint.
  • Features an I2C-bus programmable control interface, allowing for easy integration into a wide range of television and set-top box designs.
  • Low power consumption for energy-efficient operation, making it ideal for use in portable or low-power devices.
  • Advanced digital signal processing techniques provide robust reception and improved immunity to interference.

Applications

The TDA8271AHN/C1,518 is suitable for a variety of applications within the consumer electronics industry:

  • Flat-panel televisions (LCD, LED, Plasma)
  • Digital set-top boxes
  • Personal Video Recorders (PVRs)
  • PC TV tuner cards

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the TDA8271AHN/C1,518 is no exception. It is manufactured to high standards to ensure consistent performance and longevity in consumer products. Its robust design ensures that it can withstand the rigors of daily use, providing manufacturers and consumers alike with confidence in its capabilities.

Conclusion

With its combination of advanced features, versatility, and reliable performance, the NXP TDA8271AHN/C1,518 silicon tuner is an excellent choice for manufacturers looking to enhance the tuning capabilities of their television and multimedia products. Its integration facilities and low power consumption make it a forward-thinking solution for the ever-evolving consumer electronics market.

You May Also Be Interested in

Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess