EN
  • EN
  • DE

TDA8262HN/C1,118

Part No TDA8262HN/C1,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC SATELLITE TUNER 32-HVQFN / Tuners Satellite 2.175GMHz 32-Pin HVQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Satellite Tuner
Applications Demodulation
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-HVQFN (5x5)
Win Source Part Number 796582-TDA8262HN/C1,118
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8262HN
Introduction Date December 14, 2004
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8262HN/C1,118 CAD Model

Description

Product Overview: TDA8262HN/C1,118

The TDA8262HN/C1,118 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This advanced IC is specifically engineered for satellite receiver systems, offering exceptional functionality and reliability for a wide range of applications. With its compact design and state-of-the-art technology, the TDA8262HN/C1,118 is a top choice for designers looking to create efficient and powerful satellite communication solutions.

Key Features

  • High Integration: This device integrates several critical functions for satellite signal processing, reducing the need for external components and simplifying the overall design of the receiver system.
  • Low Noise Figure: The TDA8262HN/C1,118 boasts a low noise figure, which is essential for maintaining a high-quality signal and minimizing signal degradation.
  • Wideband Operation: It is capable of operating over a wide frequency range, making it versatile for use in various satellite communication bands.
  • Robust Design: Built to withstand the rigors of satellite operation, the device is durable and designed for long-term reliability.
  • Surface-Mount Package: The IC comes in a surface-mount package, allowing for streamlined integration into printed circuit boards and facilitating mass production.

Applications

The TDA8262HN/C1,118 is ideal for use in Direct Broadcast Satellite (DBS) receiver systems, Satellite Digital Audio Radio Services (SDARS), and other satellite-based communication systems. Its high level of integration and performance makes it well-suited for both consumer and professional satellite equipment.

Quality and Support

NXP Semiconductors is known for its commitment to quality and the TDA8262HN/C1,118 is no exception. Customers can expect comprehensive technical support and documentation, ensuring seamless integration and deployment of the product in their satellite communication solutions.

Ordering Information

The product is available with the ordering code TDA8262HN/C1,118 and is supplied in tape and reel packaging suitable for high-volume production environments. For detailed information on pricing, availability, and shipping, interested parties should contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,783 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess