The TDA8004AT/C1,118 is a cutting-edge integrated circuit from NXP Semiconductors, designed specifically for smart card interface applications. This IC is well-suited for a broad range of applications in the telecommunications, banking, and secure access systems industries, providing a reliable and efficient solution for smart card reading and writing tasks.
Key Features
- Smart Card Interface: Designed to interface between a smart card and a microcontroller, this IC ensures secure data exchange and is compliant with ISO 7816, EMV 4.0, and GSM 11.11 standards.
- Versatility: Supports various communication protocols, making it a versatile choice for different types of smart cards, including T=0, T=1, and asynchronous cards.
- Enhanced Security: Incorporates several features to enhance the security of the data exchange process, such as automatic detection of insertion and removal of the card, and low power consumption.
- Low Power Consumption: Designed for energy efficiency, the TDA8004AT/C1,118 helps to extend the life of battery-powered devices.
- Multiple Package Options: Available in a variety of package types to fit different design requirements.
Applications
The TDA8004AT/C1,118 is ideal for a variety of applications where secure communication with smart cards is essential. These include:
- Point of Sale (POS) terminals
- Banking and financial systems
- Identification and access control systems
- Telecommunication systems (SIM card readers)
Technical Specifications
The TDA8004AT/C1,118 operates over a wide power supply range and features multiple protection mechanisms to ensure the stability and reliability of the smart card interface. Below are some of the technical specifications:
- Supply Voltage: 2.7V to 6V
- Operating Temperature Range: -40°C to +85°C
- Package Type: SO28
- Compliance with ISO 7816, EMV 4.0, and GSM 11.11 standards
With its robust design and advanced features, the TDA8004AT/C1,118 from NXP Semiconductors is an excellent choice for developers looking to integrate smart card functionality into their products with confidence.