EN
  • EN
  • DE

TDA4882

Part No TDA4882
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Advanced monitor video controller for OSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362040-TDA4882
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4882 CAD Model

Description

The TDA4882, produced by NXP Semiconductors, is an advanced horizontal and vertical deflection controller that has been specifically designed for use in high-resolution monitors. This integrated circuit (IC) is known for its high level of integration, which allows for a reduction in external component count, thereby simplifying the design and reducing the overall cost of the monitor's deflection system.

Key Features

  • Integrated Horizontal and Vertical Deflection: The TDA4882 combines both horizontal and vertical deflection control in a single package, ensuring synchronized control for superior image stability and quality.
  • High-Resolution Support: It is capable of handling high-resolution display modes, making it ideal for monitors that require precise deflection such as professional graphic displays and CAD/CAM systems.
  • Flexible Sync Processing: The IC accommodates a wide range of synchronization signals, both in terms of frequency and amplitude, providing compatibility with various video standards.
  • DC Coupled Vertical Output: The DC coupling of the vertical output stage ensures low noise performance and eliminates the need for large coupling capacitors.
  • East-West Correction: The TDA4882 includes an integrated east-west correction circuitry, which helps to maintain proper geometry of the displayed image.

Applications

The TDA4882 is suitable for a wide range of applications that require precise and reliable deflection control. It is commonly used in:

  • High-resolution color monitors
  • Professional video editing and production monitors
  • Graphic design and CAD/CAM systems
  • Multi-sync monitors with variable frequency

Technical Specifications

Some of the technical specifications of the TDA4882 include:

  • Supply Voltage: 8 V to 12 V
  • Vertical Frequency Range: up to 200 Hz
  • Horizontal Frequency Range: 30 kHz to 150 kHz
  • Package: DIP20/SO20

For detailed information about the TDA4882, including pin configurations, application circuits, and detailed data sheets, interested parties should consult the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess