EN
  • EN
  • DE

TDA3668AT/N1

Part No TDA3668AT/N1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361926-TDA3668AT/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3668AT/N1 CAD Model

Description

The TDA3668AT/N1 is a robust voltage regulator manufactured by NXP Semiconductors, designed to deliver consistent performance for a wide range of electronic applications. This integrated circuit (IC) is specifically engineered to manage power efficiently, ensuring reliability and stability in your electronic systems.

Key Features

  • Low Dropout Voltage: The TDA3668AT/N1 boasts a low dropout voltage, which means it can regulate voltage effectively even when the supply voltage is very close to the output voltage. This feature is critical for battery-operated devices where maximizing the use of the available voltage is essential.
  • High Output Current: Capable of delivering a high output current, this regulator can power a range of components without the need for additional power sources, making it an ideal choice for compact and efficient designs.
  • Overtemperature Protection: To ensure the longevity and safety of your devices, the TDA3668AT/N1 includes an overtemperature protection mechanism that prevents the IC from operating at excessively high temperatures.
  • Short-Circuit Protection: The built-in short-circuit protection feature safeguards the regulator and your device against the potential damages caused by short circuits, ensuring a reliable and secure operation.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which significantly reduces the power consumption when the regulator is in a no-load condition, making it suitable for energy-sensitive applications.

Applications

The versatility of the TDA3668AT/N1 makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Power management modules
  • Consumer electronics
  • Industrial control systems
  • Telecommunication devices

Technical Specifications

For those interested in the technical details, the TDA3668AT/N1 features:

  • Input voltage range suitable for various applications
  • Fixed output voltage optimized for stability
  • Package type designed for easy integration into your systems
  • Compliance with international standards for electronic components

In conclusion, the TDA3668AT/N1 from NXP is a high-quality voltage regulator that offers a combination of performance, protection features, and efficiency, making it a valuable component for any power-sensitive electronic design.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess