EN
  • EN
  • DE

TDA3617J/N1C,112

Part No TDA3617J/N1C,112
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC MULT VOLT REG 9-SIL / Conv DC-DC Triple-Out 9V/5V/3.3V 1.4A/0.8A/0.45A 9-Pin DBS9P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Applications Processor
Operating Supply Current 5μA
Operating Supply Voltage 9.5 V ~ 17.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 9-SIP Formed Leads
Manufacturer Package 9-PDBS
Win Source Part Number 796550-TDA3617J/N1C,112
Popularity Medium
Supply and Demand Status Balance
Family Name TDA3617
Introduction Date July 14, 1999
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA3617J/N1C,112 CAD Model

Description

The TDA3617J/N1C,112 is a high-quality integrated circuit (IC) from NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. This versatile IC is particularly well-suited for use in power management systems, offering efficient and reliable operation. As a testament to its robustness and adaptability, the TDA3617J/N1C,112 finds its place in various electronic devices, ranging from consumer electronics to industrial equipment.

Key Features

  • Multiple Output Voltages: The IC provides multiple regulated output voltages, facilitating the power supply for different components within electronic systems.
  • High Integration: It integrates several functions into a single chip, which helps in reducing the overall component count, saving space and potentially lowering system costs.
  • Thermal Protection: The TDA3617J/N1C,112 comes with built-in thermal protection mechanisms that prevent damage from overheating, thereby enhancing the longevity and reliability of the product and the systems in which it is used.
  • Low Quiescent Current: The IC is designed to have a low quiescent current, which makes it ideal for battery-operated devices, as it helps in prolonging battery life.

Applications

The TDA3617J/N1C,112 is suitable for a broad array of applications, including but not limited to:

  • Power supply units for personal computers and laptops
  • Consumer electronics such as audio and video equipment
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems

Quality and Support

NXP Semiconductors is renowned for its commitment to quality, and the TDA3617J/N1C,112 is no exception. Customers can expect reliable performance and durability from this IC. In addition, NXP provides comprehensive technical support for its products, ensuring that designers and engineers can integrate the TDA3617J/N1C,112 into their projects with confidence and ease.

Note: For detailed technical specifications, application notes, and datasheets, please refer to the official NXP Semiconductors website or contact authorized distributors.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess