EN
  • EN
  • DE

TDA19995HL/C1,518

Part No TDA19995HL/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC DVI/HDMI SWITCH 100LQFP / Smart HDMI Switch 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type HDMI 1.4
Applications HDTV
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 796534-TDA19995HL/C1,518
Popularity Medium
Supply and Demand Status Limited
Family Name TDA19995
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA19995HL/C1,518 CAD Model

Description

The TDA19995HL/C1,518 is a cutting-edge High-Definition Multimedia Interface (HDMI) switch produced by NXP Semiconductors. This advanced IC (Integrated Circuit) is designed to facilitate seamless audio and video transmission between devices. It is an essential component for manufacturers and designers looking to incorporate HDMI functionality into their consumer electronics, such as televisions, monitors, home theater systems, and gaming consoles.

Key Features

  • High-Definition Support: The TDA19995HL/C1,518 supports high-definition video formats, ensuring compatibility with the latest multimedia content.
  • Multiple Input Ports: Equipped with multiple HDMI input ports, this switch allows for the connection of various devices simultaneously.
  • Audio Return Channel (ARC): This feature enables the TV to send audio data upstream to a surround sound system, eliminating the need for a separate audio cable.
  • Deep Color Technology: It supports deep color depths, providing a richer and more vibrant visual experience.
  • 3D Capabilities: The IC is capable of handling 3D video signals, making it suitable for immersive entertainment systems.

Technical Specifications

  • Package: LQFP100, a compact package that ensures a small footprint on the PCB (Printed Circuit Board).
  • Temperature Range: The device operates reliably across a wide temperature range, making it suitable for various environments.
  • Compliance: Fully compliant with the latest HDMI standards to ensure broad compatibility with HDMI-enabled devices.

Applications

The TDA19995HL/C1,518 is versatile and can be used in a variety of applications. Its primary use is to switch digital video and audio signals from multiple sources to a single display. This makes it an ideal choice for:

  • Home entertainment systems
  • Professional AV systems
  • Video conferencing equipment
  • Gaming consoles
  • Computer monitors

Conclusion

In conclusion, the TDA19995HL/C1,518 from NXP is a feature-rich HDMI switch that offers robust performance for high-definition audio and video applications. Its advanced capabilities and compliance with HDMI standards make it a top choice for designers and manufacturers aiming to provide consumers with the highest quality multimedia experiences.

You May Also Be Interested in

Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess