EN
  • EN
  • DE

TDA19989AET/C189,5

Part No TDA19989AET/C189,5
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO HDMI TRANS 64TFBGA / Video Transmitter IC I2C CEA-861B, DVI 1.0, HDCP 1.3, HDMI v1.3a, ITU656 64-TFBGA (4.5x4.5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tray
Product Status Obsolete
Function Transmitter
Applications Video Camera
Standards CEA-861B, DVI 1.0, HDCP 1.3, HDMI v1.3a, ITU656
Control Interface I²C
Voltage - Supply 1.7V ~ 1.9V
Mounting Type Surface Mount
Package / Case 64-TFBGA
Supplier Device Package 64-TFBGA (4.5x4.5)
Base Product Number TDA199
Standard Package 2,450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 523453-TDA19989AET/C189,5
Ultra Librarian 3D Model Ultra Librarian TDA19989AET/C189,5 CAD Model

Description

The TDA19989AET/C189,5 is a cutting-edge high-definition multimedia interface (HDMI) transmitter designed by NXP Semiconductors, a leader in the industry. This innovative product is tailored for state-of-the-art audiovisual applications, providing seamless integration with the latest HD content and devices.

Key Features

  • High-Definition Support: The TDA19989AET/C189,5 boasts full support for high-definition video formats, ensuring crystal-clear image output for a superior viewing experience.
  • Audio Excellence: Accompanying its video capabilities, this HDMI transmitter delivers high-quality audio transmission, supporting standard, enhanced, or high-definition digital audio.
  • Advanced Color Depth: With deep color support, it can handle up to 48 bits per pixel, offering a rich and vibrant color palette for the most demanding visuals.
  • 3D Capabilities: The device is 3D-ready, enabling it to process and transmit 3D video signals for immersive entertainment experiences.
  • Content Protection: It incorporates High-bandwidth Digital Content Protection (HDCP 1.4), safeguarding digital content against unauthorized copying.

Applications

The TDA19989AET/C189,5 is ideal for a wide range of applications that require high-quality video and audio transmission. It is particularly suited for:

  • High-definition televisions and monitors
  • Digital signage and video walls
  • Home theater systems
  • Gaming consoles
  • Professional AV systems

Technical Specifications

Equipped with the latest technology, the TDA19989AET/C189,5 transmitter includes:

  • HDMI 1.4 compatibility
  • Support for video resolutions up to 1080p/60Hz and 4K x 2K/30Hz
  • Pixel clock rate up to 300 MHz
  • Integrated HDCP keys with on-chip storage
  • Low power consumption

Conclusion

With its robust set of features and capabilities, the TDA19989AET/C189,5 from NXP is an exceptional choice for manufacturers and designers looking to incorporate a reliable and high-performance HDMI solution into their products. Whether for consumer electronics or professional AV equipment, this HDMI transmitter stands ready to deliver outstanding audiovisual experiences.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess