EN
  • EN
  • DE

TDA18291HN/C1,157

Part No TDA18291HN/C1,157
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO TUNER 32HVQFN / Video Tuner IC I2C 32-HVQFN (5x5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tray
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 1.6V ~ 2.0V, 2.6V ~ 3.0V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number TDA182
Standard Package 2,450 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361810-TDA18291HN/C1,157
Ultra Librarian 3D Model Ultra Librarian TDA18291HN/C1,157 CAD Model

Description

The TDA18291HN/C1,157 is a cutting-edge silicon tuner integrated circuit (IC) designed and manufactured by NXP Semiconductors. This high-performance IC is engineered to provide superior reception quality for terrestrial and cable digital television signals. It is an ideal solution for a wide range of applications, including TVs, set-top boxes, and PC TV accessories.

Key Features

  • High Integration: The TDA18291HN/C1,157 incorporates multiple functions into a single chip, reducing the need for external components and simplifying the overall design of the tuner module.
  • Wide Frequency Range: This silicon tuner supports a broad frequency range, making it capable of receiving a variety of broadcast standards, including DVB-T, DVB-T2, DVB-C, and ISDB-T.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18291HN/C1,157 consumes minimal power, which is essential for portable and battery-powered devices.
  • High Sensitivity: The IC's high sensitivity ensures reliable reception of digital TV signals, even in areas with weak signal strength.
  • Minimal Interference: The TDA18291HN/C1,157 features advanced filtering and signal processing capabilities that minimize interference from adjacent channels and other sources.

Technical Specifications

  • Supply Voltage: Typically 3.3V, which is suitable for most modern electronic devices.
  • Package: The TDA18291HN/C1,157 is available in a compact HVQFN package, making it suitable for space-constrained applications.
  • Interface: It includes a standard I2C-bus interface for communication with other microcontroller or processor-based systems.

Applications

The versatility of the TDA18291HN/C1,157 makes it an excellent choice for a variety of consumer electronics. Its robust performance in receiving digital television signals is particularly beneficial for:

  • Flat-panel televisions
  • Digital set-top boxes
  • Personal computer TV tuners
  • Portable TV devices

In summary, the NXP TDA18291HN/C1,157 represents a sophisticated solution for digital TV signal reception, offering manufacturers a highly integrated, power-efficient, and flexible component that meets the demands of modern multimedia applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess