EN
  • EN
  • DE

TDA18274HD/C1,518

Part No TDA18274HD/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO TUNER 48HLQFN / Video Tuner IC I²C 48-HLQFNR (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 48-LFQFN Exposed Pad
Supplier Device Package 48-HLQFNR (7x7)
Base Product Number TDA182
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TDA18274HD/C1518-NXTR-ND,2156-TDA18274HD/C1518,2156-TDA18274HD/C1,518-ND,935298007518,NXPNXPTDA18274HD/C1,518
Standard Package 2,000
Win Source Part Number 982516-TDA18274HD/C1,518
Ultra Librarian 3D Model Ultra Librarian TDA18274HD/C1,518 CAD Model

Description

The NXP TDA18274HD/C1,518 is a cutting-edge silicon tuner designed to provide superior performance for TV and STB (Set-Top Box) applications. As a highly integrated device, it is engineered to support all digital broadcasting standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, DVB-S, and DVB-S2. This makes the TDA18274HD/C1,518 an incredibly versatile component, suitable for a wide range of multimedia products.

With its state-of-the-art architecture, the TDA18274HD/C1,518 offers excellent sensitivity and selectivity, ensuring clear signal reception even in areas with weak signal conditions. Its advanced noise figure minimizes signal degradation, providing users with the best possible viewing experience. Furthermore, the silicon tuner is designed to be highly resistant to LTE interference, ensuring uninterrupted viewing pleasure.

The TDA18274HD/C1,518 is built with power efficiency in mind. It operates on a low power consumption mode, making it an eco-friendly choice for energy-conscious consumers and manufacturers looking to create greener products. Additionally, its small form factor allows for compact and sleek device designs without compromising on functionality.

Installation and setup are streamlined thanks to the integrated on-chip Automatic Gain Control (AGC) and fully integrated loop-through path for the RF signal. These features simplify the design of the end application and reduce the need for external components, saving both space and cost. The TDA18274HD/C1,518 also supports fast channel switching, enhancing the user experience by reducing the wait times between channel changes.

For developers and manufacturers, the NXP TDA18274HD/C1,518 comes with comprehensive support and documentation. NXP provides detailed datasheets, application notes, and reference designs to facilitate the integration of the tuner into various platforms. This level of support ensures a smooth development process and helps to speed up the time-to-market for new products featuring this advanced silicon tuner.

In conclusion, the NXP TDA18274HD/C1,518 represents the pinnacle of tuner technology, offering unparalleled performance, versatility, and ease of use for a superior digital broadcasting experience.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,939 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess