EN
  • EN
  • DE

TDA18273HN/C1

Part No TDA18273HN/C1
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC SILICON TUNER HYBRID 40HVQFN / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 247 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361806-TDA18273HN/C1
Ultra Librarian 3D Model Ultra Librarian TDA18273HN/C1 CAD Model

Description

Introducing the TDA18273HN/C1 Silicon Tuner from NXP

The TDA18273HN/C1 is a cutting-edge silicon tuner IC designed by NXP Semiconductors, which offers a versatile solution for terrestrial and cable digital TV reception. This high-performance tuner is engineered to be compatible with a wide range of television standards, including DVB-T, DVB-T2, DVB-C, and ISDB-T. Its compact design and advanced functionality make it an ideal choice for integration into modern TV sets, set-top boxes, and PC TV cards.

Key Features

  • Multi-Standard Support: The TDA18273HN/C1 is capable of receiving a variety of digital broadcasting standards, ensuring a broad compatibility with global TV signals.
  • High Sensitivity: With its exceptional sensitivity, the tuner ensures reliable reception of TV signals even in areas with weak signal conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18273HN/C1 helps reduce the overall power consumption of the host device, contributing to longer battery life in portable applications.
  • Integrated RF Tracking Filters: The inclusion of RF tracking filters simplifies the design and reduces the bill of materials by minimizing the need for external components.
  • Automatic Gain Control (AGC): The AGC feature allows for optimal signal reception by dynamically adjusting the gain based on the strength of the incoming signal.

Applications

The versatility of the TDA18273HN/C1 makes it suitable for a wide range of applications. It can be integrated into:

  • Television sets
  • Set-top boxes
  • PC TV cards
  • Portable TV devices
  • Network interface modules

Performance and Integration

The TDA18273HN/C1 is designed to offer superior performance while maintaining ease of integration. It provides a seamless interface with most modern demodulators, and its small form factor allows for integration into space-constrained devices without compromising on functionality. With its advanced noise figure and low phase noise, the TDA18273HN/C1 delivers high-quality signal reception and contributes to the overall performance of the host system.

In conclusion, the TDA18273HN/C1 from NXP is a robust and versatile silicon tuner that meets the requirements for a broad range of digital TV applications. Its combination of performance, efficiency, and ease of integration makes it a top choice for manufacturers looking to deliver the next generation of TV viewing experiences.

You May Also Be Interested in

Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6544 $50.4336
46+ $2.1780 $100.1880
72+ $2.1099 $151.9128
98+ $2.0418 $200.0964
127+ $1.9738 $250.6726
170+ $1.7696 $300.8320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,051 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess