EN
  • EN
  • DE

TDA18273HN/C1,518

Part No TDA18273HN/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SILICON TUNER 40HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Professional Video
Standards DVB-T2, DVB-C2
Control Interface I²C
Voltage - Supply 3.3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number TDA182
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361807-TDA18273HN/C1,518
Ultra Librarian 3D Model Ultra Librarian TDA18273HN/C1,518 CAD Model

Description

The TDA18273HN/C1,518 is a cutting-edge silicon tuner integrated circuit (IC) developed by NXP Semiconductors, a leading technology company known for its innovative and high-performance products. This silicon tuner is designed to provide a versatile and efficient solution for receiving digital terrestrial and cable television signals.

Key Features

  • High Integration: The TDA18273HN/C1,518 integrates several functions that traditionally require external components, such as a Low-Noise Amplifier (LNA), a Voltage-Controlled Oscillator (VCO), and filters. This integration reduces the overall component count and simplifies circuit design.
  • Multi-Standard Support: It supports a wide range of television standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC, making it suitable for global deployment.
  • High Performance: The IC delivers excellent phase noise, high linearity, and low noise figure, ensuring superior reception quality even in challenging signal conditions.
  • Wide Frequency Range: It is capable of receiving frequencies from 42 to 1002 MHz, covering VHF, UHF, and cable bands.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for energy-sensitive applications, including portable and battery-powered devices.

Applications

The TDA18273HN/C1,518 is well-suited for a variety of applications where high-quality TV signal reception is required. This includes but is not limited to:

  • Television sets and set-top boxes
  • Personal Video Recorders (PVRs)
  • PC TV tuners
  • Portable TV devices

Technical Specifications

Parameter Value Package QFN Supply Voltage 3.3V Operating Temperature -40°C to +85°C

Overall, the TDA18273HN/C1,518 from NXP Semiconductors is a highly integrated and efficient silicon tuner IC that provides a robust solution for manufacturers looking to deliver high-quality TV reception in their products.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2973 $59.7298
62+ $1.8850 $116.8700
95+ $1.8261 $173.4795
131+ $1.7672 $231.5032
170+ $1.7082 $290.3940
227+ $1.5315 $347.6505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess