EN
  • EN
  • DE

TDA18252HN/C1,518

Part No TDA18252HN/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SILICON TUNER 48HVQFN / Video Tuner IC I2C 48-HVQFN (7x7) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number TDA182
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361795-TDA18252HN/C1,518
Ultra Librarian 3D Model Ultra Librarian TDA18252HN/C1,518 CAD Model

Description

The TDA18252HN/C1,518 is a cutting-edge silicon tuner integrated circuit (IC) developed by NXP Semiconductors, a renowned leader in the field of high-performance mixed-signal electronics. This IC is designed to provide a superior solution for terrestrial and cable digital TV reception. With its advanced features and capabilities, the TDA18252HN/C1,518 is an ideal choice for manufacturers looking to enhance the performance and reliability of their TV and set-top box products.

Key Features

  • Multi-standard Support: The TDA18252HN/C1,518 is capable of receiving various digital broadcasting standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC, making it highly versatile for global applications.
  • High Integration: This silicon tuner IC integrates an RF tracking filter, a low-noise amplifier, and an oscillator, all of which contribute to its compact footprint and reduced external component count.
  • Enhanced Performance: It features state-of-the-art noise figure performance and excellent phase noise characteristics, ensuring high-quality signal reception even in challenging conditions.
  • Power Efficiency: The TDA18252HN/C1,518 is designed for low power consumption, which is critical for energy-saving initiatives and extending the battery life of portable devices.
  • Easy Integration: With its I²C-bus controlled interface, the IC allows for straightforward integration into system designs, providing flexibility and ease of use for developers.

Applications

The NXP TDA18252HN/C1,518 is suitable for a wide range of applications, including:

  • Flat-panel televisions (LCD, LED, OLED)
  • Digital set-top boxes
  • Personal video recorders (PVR)
  • PC TV receivers

Technical Specifications

Below are some of the technical specifications of the TDA18252HN/C1,518:

  • Supply Voltage: 3.3V
  • Package: HVQFN40
  • Operating Temperature Range: -40°C to +85°C

In summary, the TDA18252HN/C1,518 from NXP is a sophisticated and highly integrated silicon tuner IC that offers exceptional performance for digital TV reception. Its support for multiple standards, coupled with its power efficiency and ease of integration, makes it a top choice for the next generation of consumer electronics in the television and broadcasting industry.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1425 $64.2750
70+ $1.7579 $123.0530
105+ $1.7036 $178.8780
145+ $1.6482 $238.9890
185+ $1.5939 $294.8715
245+ $1.4287 $350.0315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess