The TDA18212HN/M/C1/S2 is a cutting-edge silicon tuner integrated circuit (IC) developed by NXP Semiconductors, designed for terrestrial and cable digital TV reception. This versatile component is engineered to support a wide range of standards including DVB-T, DVB-T2, DVB-C, and ISDB-T, making it a perfect choice for global TV markets.
Key Features
- Multi-standard support: Compatible with a variety of broadcasting standards, ensuring flexibility and adaptability for different regional requirements.
- High integration: Integrates RF, IF selectivity, and demodulation functions, reducing the need for external components and simplifying design efforts for TV manufacturers.
- Low power consumption: Designed for energy efficiency, which is crucial for portable and handheld devices, as well as environmentally conscious products.
- Excellent reception quality: Features advanced signal processing capabilities that contribute to superior reception performance even in challenging signal conditions.
Applications
The TDA18212HN/M/C1/S2 is ideal for a variety of applications, including but not limited to:
- Integrated digital televisions (iDTVs)
- Set-top boxes (STBs)
- Personal video recorders (PVRs)
- PC TV receivers
Technical Specifications
The technical specifications of the TDA18212HN/M/C1/S2 include:
- Supply voltage: 3.3V
- Frequency range: 42 to 1002 MHz
- Channel bandwidth: 6, 7, 8 MHz for DVB-T/T2/C and 6 MHz for ISDB-T
- Output: Differential IF (Intermediate Frequency)
- Package: HVQFN40 (6x6 mm)
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The TDA18212HN/M/C1/S2 is manufactured under stringent quality control standards, ensuring that it meets the rigorous demands of the consumer electronics industry.