EN
  • EN
  • DE

TDA1524AN

Part No TDA1524AN
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 2-CH Stereo 15W Class-AB 18-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1193158-TDA1524AN
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1524AN CAD Model

Description

The TDA1524AN is a versatile integrated circuit brought to you by NXP, a leader in the semiconductor industry. This IC is designed primarily for controlling volume, balance, bass, and treble in stereo audio systems, making it an ideal choice for a wide range of applications in the audio domain.

Key Features

  • Volume Control: The TDA1524AN offers smooth volume control, which allows users to adjust the audio level with precision. It is designed to maintain audio fidelity while controlling the volume.
  • Tone Control: With its built-in bass and treble control, users can fine-tune the low and high frequencies to their preferences, enhancing the overall listening experience.
  • Balance Control: The balance function enables users to adjust the sound distribution between the left and right channels, ensuring an even audio output and optimal stereo imaging.
  • Low Noise: The design of the TDA1524AN prioritizes low noise operation, ensuring that the audio signal remains clear and free from unwanted interference.
  • Minimal External Components: This IC requires only a few external components, which simplifies the circuit design and helps reduce overall system costs.

Applications

The TDA1524AN is suitable for a variety of audio applications, including:

  • Hi-Fi audio systems
  • Television sets
  • Musical instruments
  • Public address systems

Technical Specifications

The TDA1524AN operates over a wide supply voltage range and is housed in a 9-lead single in-line (SIL) plastic package. Its operational temperature range ensures reliability across different environments.

Conclusion

With its comprehensive feature set and ease of integration, the TDA1524AN from NXP stands out as a highly functional component for any audio system designer looking to incorporate reliable volume and tone control into their designs. Its consistent performance and straightforward application make it a go-to solution for audio control circuits.

You May Also Be Interested in

Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess