EN
  • EN
  • DE

MAX4428EPA+

Part No MAX4428EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR DUAL 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time 20ns, 20ns
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX4428
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703839-MAX4428EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4428EPA+ CAD Model

Description

Maxim Integrated MAX4428EPA+ Dual High-Speed MOSFET Driver

The MAX4428EPA+ from Maxim Integrated is a high-performance, dual non-inverting MOSFET driver designed to translate TTL or CMOS input logic levels to high-current outputs at voltages up to 18V. This component is an ideal solution for driving power MOSFETs and IGBTs in a variety of applications, ranging from switching power supplies to motor controllers.

Featuring industry-leading speed characteristics, the MAX4428EPA+ is capable of delivering peak currents of up to 1.5A with rise and fall times as low as 30ns, ensuring efficient switching and reduced power dissipation. The device operates from a supply voltage range of 4.5V to 18V, providing flexibility in system design and compatibility with a wide range of control logic levels.

With its dual non-inverting configuration, the MAX4428EPA+ allows for direct interfacing with high-speed microprocessors and DSPs without the need for additional level-shifting components. The driver's robust latch-up protection and its ability to withstand up to 500mA of reverse current make it a reliable choice for demanding environments.

The MAX4428EPA+ is packaged in an 8-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into existing designs. Its compact size and pin-compatibility with other MOSFET drivers simplify board layout and provide a straightforward upgrade path for systems requiring enhanced performance.

Key features of the MAX4428EPA+ include:

  • Dual non-inverting outputs
  • High peak output current of up to 1.5A
  • Fast switching speeds (30ns rise and fall times)
  • Wide supply voltage range (4.5V to 18V)
  • Low power consumption
  • Robust latch-up protection
  • Reverse current capability of up to 500mA
  • Industry-standard 8-pin DIP package

Whether you are designing a new system or upgrading an existing one, the Maxim Integrated MAX4428EPA+ dual high-speed MOSFET driver offers the performance, reliability, and ease of use required for state-of-the-art electronic applications.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2613 $62.6130
23+ $5.1374 $118.1602
35+ $4.9769 $174.1915
48+ $4.8164 $231.1872
63+ $4.6558 $293.3154
84+ $4.1742 $350.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess