EN
  • EN
  • DE

TDA1519C/N3,112

Part No TDA1519C/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 12W STER 9SIL / Audio Amp Speaker 1-CH Mono/2-CH Stereo 22W Class-B 9-Pin SIL9P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class B
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 22W x 1 @ 4 Ohm; 11W x 2 @ 2 Ohm
Operating Supply Voltage 6 V ~ 17.5 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -25°C ~ 150°C (TJ)
Manufacturer Package 9-SIL
Package 9-SIP
Win Source Part Number 796518-TDA1519C/N3,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA1519C
Introduction Date October 16, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA1519C/N3,112 CAD Model

Description

Introducing the TDA1519C/N3,112 Audio Amplifier from NXP Semiconductors

Designed for excellence in audio performance, the TDA1519C/N3,112 is a high-quality audio amplifier integrated circuit brought to you by NXP Semiconductors. This versatile chip is ideal for automotive audio applications, as well as for use in home stereo systems, televisions, and portable speakers. It is engineered to deliver superior sound quality with minimal distortion and noise, ensuring a crisp and clear audio experience.

The TDA1519C/N3,112 is part of the TDA1519 family, which is well-regarded for its robust design and ease of use. It operates as a BTL (Bridge-Tied Load) amplifier, capable of driving stereo speakers with an output power of up to 22 Watts per channel into a 4-ohm load. This makes it powerful enough for most in-car entertainment systems and various consumer audio applications.

Featuring a wide supply voltage range from 8V to 18V, the TDA1519C/N3,112 provides flexibility in various power environments. This range allows it to be used in both 12V car audio systems and other applications that require different voltage levels. The device also includes several built-in protection features, such as short-circuit protection, thermal overload protection, and a mute function that can be controlled via a simple DC voltage, enhancing the safety and longevity of the amplifier.

With its compact 9-lead SIL (Single In-Line) package, the TDA1519C/N3,112 is designed for easy integration into a wide range of audio systems. Its space-saving design is particularly beneficial for applications where PCB real estate is at a premium. Additionally, the IC's pin configuration is optimized for simple PCB layout, which can help reduce design time and simplify assembly processes.

For audio system designers and enthusiasts looking for a reliable and high-performing audio amplifier, the TDA1519C/N3,112 from NXP Semiconductors is an excellent choice. It combines power, clarity, and reliability in a single chip, making it a valuable component in any audio amplification setup.

Whether you're building a custom car audio system, upgrading a home theater, or designing portable audio devices, the TDA1519C/N3,112 offers the performance and features necessary to create an outstanding audio experience.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess